Configuration Features Contact Arrangement : 4 Form C 4PDT-CO
Electrical Characteristics Contact Current Rating (AMP) : 10 Input Voltage (VDC) : 125
Mechanical Attachment Product Mount Type : Socket Mount Product Mounting Feature Type : Mounting Hole
Operation/Applicatio
n Current Type : DC Delay Time : 10 - 300 seconds Mode of Operation : Delay on Pull-In Repeatability (Max) : ±5% Type of Control : Internal Potentiometer
Other Contact Current Class (AMP) : >5 - ≤10
Product Type Features Relay & Contactor Type : Time Delay Relay
Usage Conditions Environmental Ambient Temperature (Max) : 40 DEGC [104 DEGF ] Operating Temperature Range (DEGC) : 21 - 40
Configuration Features
- Contact Arrangement : 4 Form C 4PDT-CO
Electrical Characteristics
- Contact Current Rating (AMP) : 10
- Input Voltage (VDC) : 125
Mechanical Attachment
- Product Mount Type : Socket Mount
- Product Mounting Feature Type : Mounting Hole
Operation/Application
- Current Type : DC
- Delay Time : 10 - 300 seconds
- Mode of Operation : Delay on Pull-In
- Repeatability (Max) : ±5%
- Type of Control : Internal Potentiometer
Other
- Contact Current Class (AMP) : >5 - ≤10
Product Type Features
- Relay & Contactor Type : Time Delay Relay
Usage Conditions
- Environmental Ambient Temperature (Max) : 40 DEGC [104 DEGF ]
- Operating Temperature Range (DEGC) : 21 - 40