Configuration Features Contact Arrangement : 2 Form C DPDT-CO
Dimensions Product Height : 78.4 MM [3.09 INCH ] Product Length : 114.8 MM [4.52 INCH ] Product Width : 82.55 MM [3.25 INCH ]
Electrical Characteristics Contact Current Rating (AMP) : 1, 10
Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Brackets
Operation/Applicatio
n Current Type : AC Indicator Type : No Indicator Mode of Operation : Off-Delay Timing Range (Off-Time) (SEC) : 360 - 3600 Type of Control : Knob
Product Type Features Relay & Contactor Type : Time Delay Relay
Termination Features Coil Termination & Connection Type : Screw Terminals Main Termination & Connection Type : Screw Terminals
Configuration Features
- Contact Arrangement : 2 Form C DPDT-CO
Dimensions
- Product Height : 78.4 MM [3.09 INCH ]
- Product Length : 114.8 MM [4.52 INCH ]
- Product Width : 82.55 MM [3.25 INCH ]
Electrical Characteristics
- Contact Current Rating (AMP) : 1, 10
Mechanical Attachment
- Product Mount Type : Panel Mount
- Product Mounting Feature Type : Mounting Brackets
Operation/Application
- Current Type : AC
- Indicator Type : No Indicator
- Mode of Operation : Off-Delay
- Timing Range (Off-Time) (SEC) : 360 - 3600
- Type of Control : Knob
Product Type Features
- Relay & Contactor Type : Time Delay Relay
Termination Features
- Coil Termination & Connection Type : Screw Terminals
- Main Termination & Connection Type : Screw Terminals