TE Connectivity Electromechanical Relays & Contactors 1-1423155-9

Description
Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Contact Number of Poles : 4 Contact Special Features : Magnetic Blowout Electrical Characteristics Coil Power Rating DC (WATT) : .006 Coil Voltage Rating (VDC) : 36 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 120 Contact Voltage Rating (VAC) : 120 Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : >5 - ≤10 Packaging Features Packaging Method : Box & Carton Product Type Features Relay & Contactor Type : General Purpose Signal Relay
Request a Quote
Description
Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Contact Number of Poles : 4 Contact Special Features : Magnetic Blowout Electrical Characteristics Coil Power Rating DC (WATT) : .006 Coil Voltage Rating (VDC) : 36 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 120 Contact Voltage Rating (VAC) : 120 Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : >5 - ≤10 Packaging Features Packaging Method : Box & Carton Product Type Features Relay & Contactor Type : General Purpose Signal Relay
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1-1423155-9 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1-1423155-9
Electromechanical Relays & Contactors 1-1423155-9
Configuration Features Contact Arrangement : 4 Form C 4PDT-CO Contact Number of Poles : 4 Contact Special Features : Magnetic Blowout Electrical Characteristics Coil Power Rating DC (WATT) : .006 Coil Voltage Rating (VDC) : 36 Contact Current Rating (AMP) : 10 Contact Switching Voltage (Max) (VAC) : 120 Contact Voltage Rating (VAC) : 120 Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : ≤.15 Contact Current Class (AMP) : >5 - ≤10 Packaging Features Packaging Method : Box & Carton Product Type Features Relay & Contactor Type : General Purpose Signal Relay

Configuration Features


  • Contact Arrangement : 4 Form C 4PDT-CO
  • Contact Number of Poles : 4
  • Contact Special Features : Magnetic Blowout

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .006
  • Coil Voltage Rating (VDC) : 36
  • Contact Current Rating (AMP) : 10
  • Contact Switching Voltage (Max) (VAC) : 120
  • Contact Voltage Rating (VAC) : 120

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : ≤.15
  • Contact Current Class (AMP) : >5 - ≤10

Packaging Features


  • Packaging Method : Box & Carton

Product Type Features


  • Relay & Contactor Type : General Purpose Signal Relay
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 1-1423155-9
Product Name Electromechanical Relays & Contactors
Approvals Not EU ELV Compliant
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393139-9 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp 32 to 149 F (0.0 to 65 C)
AC Power 17 VA
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393210-8 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -67 to 185 F (-55 to 85 C)
AC Voltage 277 volts
View Details
3 suppliers
Solid State Relays - 1-1393028-0 - TE Connectivity
Specs
Approvals Not Yet Reviewed for EU ELV
Operating Temp -22 to 176 F (-30 to 80 C)
View Details
2 suppliers