TE Connectivity Electromechanical Relays & Contactors 1-1423153-4

Description
Electrical Characteristics Contact Current Rating (AMP) : 10, 5 Input Voltage (VAC) : 240 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Mode of Operation : Off-Delay Repeatability (Max) : ±5% Timing Range (Off-Time) (SEC) : 5 - 120 Type of Control : Internal Key Product Type Features Relay & Contactor Type : Time Delay Relay Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range (DEGC) : -55 - 85
Request a Quote
Description
Electrical Characteristics Contact Current Rating (AMP) : 10, 5 Input Voltage (VAC) : 240 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Mode of Operation : Off-Delay Repeatability (Max) : ±5% Timing Range (Off-Time) (SEC) : 5 - 120 Type of Control : Internal Key Product Type Features Relay & Contactor Type : Time Delay Relay Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range (DEGC) : -55 - 85
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1-1423153-4 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1-1423153-4
Electromechanical Relays & Contactors 1-1423153-4
Electrical Characteristics Contact Current Rating (AMP) : 10, 5 Input Voltage (VAC) : 240 Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Mode of Operation : Off-Delay Repeatability (Max) : ±5% Timing Range (Off-Time) (SEC) : 5 - 120 Type of Control : Internal Key Product Type Features Relay & Contactor Type : Time Delay Relay Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Operating Temperature Range (DEGC) : -55 - 85

Electrical Characteristics


  • Contact Current Rating (AMP) : 10, 5
  • Input Voltage (VAC) : 240

Mechanical Attachment


  • Product Mount Type : Chassis Mount
  • Product Mounting Feature Type : Mounting Brackets

Operation/Application


  • Mode of Operation : Off-Delay
  • Repeatability (Max) : ±5%
  • Timing Range (Off-Time) (SEC) : 5 - 120
  • Type of Control : Internal Key

Product Type Features


  • Relay & Contactor Type : Time Delay Relay

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Operating Temperature Range (DEGC) : -55 - 85
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 1-1423153-4
Product Name Electromechanical Relays & Contactors
Approvals Not Yet Reviewed for EU ELV
Unlock Full Specs
to access all available technical data

Similar Products

Electromechanical Relays & Contactors - 1-1393763-9 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 200 volts
View Details
4 suppliers
Automotive PCB Single Relays - 1-1393277-8 - TE Connectivity
Specs
Relay Type Automotive
Mounting PCBoard; Printed Circuit Board
Approvals EU ELV Compliant; RoHS
View Details
3 suppliers
Specs
Relay Type General
View Details
Electromechanical Relays & Contactors - 1-1393114-1 - TE Connectivity
Specs
Approvals EU ELV Compliant; RoHS
Operating Temp -49 to 158 F (-45 to 70 C)
DC Power 1.8 watts
View Details
2 suppliers