Electrical Characteristics Contact Current Rating (AMP) : 1, 10 Input Voltage (VDC) : 28
Mechanical Attachment Product Mount Type : Chassis Mount Product Mounting Feature Type : Mounting Brackets
Operation/Applicatio
n Delay Time : .75 - 10 seconds Mode of Operation : On-Delay Repeatability (Max) : ±5% Type of Control : Internal Key
Product Type Features Relay & Contactor Type : Time Delay Relay
Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC [185 DEGF ] Operating Temperature Range (DEGC) : -55 - 85
Electrical Characteristics
- Contact Current Rating (AMP) : 1, 10
- Input Voltage (VDC) : 28
Mechanical Attachment
- Product Mount Type : Chassis Mount
- Product Mounting Feature Type : Mounting Brackets
Operation/Application
- Delay Time : .75 - 10 seconds
- Mode of Operation : On-Delay
- Repeatability (Max) : ±5%
- Type of Control : Internal Key
Product Type Features
- Relay & Contactor Type : Time Delay Relay
Usage Conditions
- Environmental Ambient Temperature (Max) : 85 DEGC [185 DEGF ]
- Operating Temperature Range (DEGC) : -55 - 85