TE Connectivity Electromechanical Relays & Contactors 1-1422007-6

Description
Body Features Enclosure Type : Flux Proof Automatic Soldering & Washable Product Weight : 2.8 G  [.0988 OZ ] Configuration Features Coil Special Features : Overmolded Coil Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Special Features : Bifurcated/Twin Contacts, Long Terminals Relay Options : RF Rated Contact Features Contact Material : AgNi+Au Contact Plating Material : Gold Dimensions Insulation Clearance Between Contact & Coil : 1.3 MM  [.051 INCH ] Insulation Creepage Between Contact & Coil : 2.5 MM  [.098 INCH ] Product Height : 9.9 MM  [.389 INCH ] Product Length : 14.6 MM  [.574 INCH ] Product Width : 7.2 MM  [.283 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .14 Coil Resistance (OHM) : 145 Coil Voltage Rating (VDC) : 4.5 Contact Current Rating (AMP) : 2 Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Switching Load (Min) : 10mA @ .2V Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 220 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Insulation Initial Resistance (MEGO) : 1000 Voltage Standing Wave Ration (HF Parameter) : 1.4dB @ 900MHz, 1.04 @ 100MHz Mechanical Attachment Product Mount Type : Printed Circuit Board Operation/Applicatio n Coil Magnetic System : Bistable, 2 Coils, Polarized Current Type : DC Performance Type : Standard Solder Process : Reflow Solder Other Coil Power Rating Class (WATT) : .1 - .15 Contact Current Class (AMP) : 0 - 2 Environmental Ambient Temperature Class (DEGC) : 70 - 85 Height Class (Mechanical) (MM) : 9 - 10 Length Class (Mechanical) (MM) : 14 - 16 Width Class (Mechanical) (MM) : 6 - 8 Packaging Features Packaging Method : Reel Product Type Features Relay & Contactor Type : RF Relay Signal Characteristics Insertion Loss (HF Parameter) : -.02dB @ 100MHz, -.27dB @ 900MHz Isolation (HF Parameter) : -20.7dB @ 900MHz, -39dB @ 100MHz Termination Features Coil Termination & Connection Type : PCB SMT Main Termination & Connection Type : PCB SMT Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range (DEGC) : -40 - 85
Request a Quote Datasheet
Description
Body Features Enclosure Type : Flux Proof Automatic Soldering & Washable Product Weight : 2.8 G  [.0988 OZ ] Configuration Features Coil Special Features : Overmolded Coil Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Special Features : Bifurcated/Twin Contacts, Long Terminals Relay Options : RF Rated Contact Features Contact Material : AgNi+Au Contact Plating Material : Gold Dimensions Insulation Clearance Between Contact & Coil : 1.3 MM  [.051 INCH ] Insulation Creepage Between Contact & Coil : 2.5 MM  [.098 INCH ] Product Height : 9.9 MM  [.389 INCH ] Product Length : 14.6 MM  [.574 INCH ] Product Width : 7.2 MM  [.283 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .14 Coil Resistance (OHM) : 145 Coil Voltage Rating (VDC) : 4.5 Contact Current Rating (AMP) : 2 Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Switching Load (Min) : 10mA @ .2V Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 220 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Insulation Initial Resistance (MEGO) : 1000 Voltage Standing Wave Ration (HF Parameter) : 1.4dB @ 900MHz, 1.04 @ 100MHz Mechanical Attachment Product Mount Type : Printed Circuit Board Operation/Applicatio n Coil Magnetic System : Bistable, 2 Coils, Polarized Current Type : DC Performance Type : Standard Solder Process : Reflow Solder Other Coil Power Rating Class (WATT) : .1 - .15 Contact Current Class (AMP) : 0 - 2 Environmental Ambient Temperature Class (DEGC) : 70 - 85 Height Class (Mechanical) (MM) : 9 - 10 Length Class (Mechanical) (MM) : 14 - 16 Width Class (Mechanical) (MM) : 6 - 8 Packaging Features Packaging Method : Reel Product Type Features Relay & Contactor Type : RF Relay Signal Characteristics Insertion Loss (HF Parameter) : -.02dB @ 100MHz, -.27dB @ 900MHz Isolation (HF Parameter) : -20.7dB @ 900MHz, -39dB @ 100MHz Termination Features Coil Termination & Connection Type : PCB SMT Main Termination & Connection Type : PCB SMT Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range (DEGC) : -40 - 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1-1422007-6 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1-1422007-6
Electromechanical Relays & Contactors 1-1422007-6
Body Features Enclosure Type : Flux Proof Automatic Soldering & Washable Product Weight : 2.8 G  [.0988 OZ ] Configuration Features Coil Special Features : Overmolded Coil Contact Arrangement : 2 Form C DPDT-CO Contact Number of Poles : 2 Contact Special Features : Bifurcated/Twin Contacts, Long Terminals Relay Options : RF Rated Contact Features Contact Material : AgNi+Au Contact Plating Material : Gold Dimensions Insulation Clearance Between Contact & Coil : 1.3 MM  [.051 INCH ] Insulation Creepage Between Contact & Coil : 2.5 MM  [.098 INCH ] Product Height : 9.9 MM  [.389 INCH ] Product Length : 14.6 MM  [.574 INCH ] Product Width : 7.2 MM  [.283 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : .14 Coil Resistance (OHM) : 145 Coil Voltage Rating (VDC) : 4.5 Contact Current Rating (AMP) : 2 Contact Limiting Breaking Current (AMP) : 2 Contact Limiting Continuous Current (AMP) : 2 Contact Limiting Making Current (AMP) : 2 Contact Limiting Short-Time Current (AMP) : 2 Contact Switching Load (Min) : 10mA @ .2V Contact Switching Voltage (Max) (VAC) : 250 Contact Switching Voltage (Max) (VDC) : 220 Contact Voltage Rating (VAC) : 250 Contact Voltage Rating (VDC) : 220 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Insulation Initial Resistance (MEGO) : 1000 Voltage Standing Wave Ration (HF Parameter) : 1.4dB @ 900MHz, 1.04 @ 100MHz Mechanical Attachment Product Mount Type : Printed Circuit Board Operation/Applicatio n Coil Magnetic System : Bistable, 2 Coils, Polarized Current Type : DC Performance Type : Standard Solder Process : Reflow Solder Other Coil Power Rating Class (WATT) : .1 - .15 Contact Current Class (AMP) : 0 - 2 Environmental Ambient Temperature Class (DEGC) : 70 - 85 Height Class (Mechanical) (MM) : 9 - 10 Length Class (Mechanical) (MM) : 14 - 16 Width Class (Mechanical) (MM) : 6 - 8 Packaging Features Packaging Method : Reel Product Type Features Relay & Contactor Type : RF Relay Signal Characteristics Insertion Loss (HF Parameter) : -.02dB @ 100MHz, -.27dB @ 900MHz Isolation (HF Parameter) : -20.7dB @ 900MHz, -39dB @ 100MHz Termination Features Coil Termination & Connection Type : PCB SMT Main Termination & Connection Type : PCB SMT Usage Conditions Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range (DEGC) : -40 - 85

Body Features


  • Enclosure Type : Flux Proof Automatic Soldering & Washable
  • Product Weight : 2.8 G  [.0988 OZ ]

Configuration Features


  • Coil Special Features : Overmolded Coil
  • Contact Arrangement : 2 Form C DPDT-CO
  • Contact Number of Poles : 2
  • Contact Special Features : Bifurcated/Twin Contacts, Long Terminals
  • Relay Options : RF Rated

Contact Features


  • Contact Material : AgNi+Au
  • Contact Plating Material : Gold

Dimensions


  • Insulation Clearance Between Contact & Coil : 1.3 MM  [.051 INCH ]
  • Insulation Creepage Between Contact & Coil : 2.5 MM  [.098 INCH ]
  • Product Height : 9.9 MM  [.389 INCH ]
  • Product Length : 14.6 MM  [.574 INCH ]
  • Product Width : 7.2 MM  [.283 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : .14
  • Coil Resistance (OHM) : 145
  • Coil Voltage Rating (VDC) : 4.5
  • Contact Current Rating (AMP) : 2
  • Contact Limiting Breaking Current (AMP) : 2
  • Contact Limiting Continuous Current (AMP) : 2
  • Contact Limiting Making Current (AMP) : 2
  • Contact Limiting Short-Time Current (AMP) : 2
  • Contact Switching Load (Min) : 10mA @ .2V
  • Contact Switching Voltage (Max) (VAC) : 250
  • Contact Switching Voltage (Max) (VDC) : 220
  • Contact Voltage Rating (VAC) : 250
  • Contact Voltage Rating (VDC) : 220
  • Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 1000
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1500
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000
  • Insulation Initial Resistance (MEGO) : 1000
  • Voltage Standing Wave Ration (HF Parameter) : 1.4dB @ 900MHz, 1.04 @ 100MHz

Mechanical Attachment


  • Product Mount Type : Printed Circuit Board

Operation/Application


  • Coil Magnetic System : Bistable, 2 Coils, Polarized
  • Current Type : DC
  • Performance Type : Standard
  • Solder Process : Reflow Solder

Other


  • Coil Power Rating Class (WATT) : .1 - .15
  • Contact Current Class (AMP) : 0 - 2
  • Environmental Ambient Temperature Class (DEGC) : 70 - 85
  • Height Class (Mechanical) (MM) : 9 - 10
  • Length Class (Mechanical) (MM) : 14 - 16
  • Width Class (Mechanical) (MM) : 6 - 8

Packaging Features


  • Packaging Method : Reel

Product Type Features


  • Relay & Contactor Type : RF Relay

Signal Characteristics


  • Insertion Loss (HF Parameter) : -.02dB @ 100MHz, -.27dB @ 900MHz
  • Isolation (HF Parameter) : -20.7dB @ 900MHz, -39dB @ 100MHz

Termination Features


  • Coil Termination & Connection Type : PCB SMT
  • Main Termination & Connection Type : PCB SMT

Usage Conditions


  • Environmental Ambient Temperature (Max) : 85 DEGC  [185 DEGF ]
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range (DEGC) : -40 - 85
Buy Now Datasheet

Technical Specifications

  TE Connectivity
Product Category Electromechanical Relays
Product Number 1-1422007-6
Product Name Electromechanical Relays & Contactors
Approvals EU ELV Compliant; RoHS
Operating Temp -40 to 185 F (-40 to 85 C)
AC Voltage 250 volts
DC Voltage 220 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - 1-1415521-1 - TE Connectivity
Specs
Mounting PCBoard
Poles Single Pole (SP)
Number if >4 1 #
View Details
3 suppliers
Electromechanical Relays & Contactors - 1-1393766-5 - TE Connectivity
Specs
Approvals EU ELV Compliant with Exemptions; RoHS
Operating Temp -67 to 167 F (-55 to 75 C)
DC Power 0.9000 watts
View Details
2 suppliers
Relays - Power Relays, Over 2 Amps - 1-1393215-4 - Acme Chip Technology Co., Limited
Specs
Poles Single Pole (SP)
Throw Double Throw
Mounting Through Hole
View Details
2 suppliers