TE Connectivity Automotive Housing, Rcpt, 6Pos; Product Range Amp Te Connectivity 1-1419168-2

Description
AUTOMOTIVE HOUSING, RCPT, 6POS; Product Range:-; Gender:Receptacle; No. of Positions:6Positions ; For Use With:AMP 1393364, 1393365, 1393366, 1393367 Automotive Contacts; IP Rating:-; Voltage Rating:-; Current Rating:- RoHS Compliant: Yes
Description
AUTOMOTIVE HOUSING, RCPT, 6POS; Product Range:-; Gender:Receptacle; No. of Positions:6Positions ; For Use With:AMP 1393364, 1393365, 1393366, 1393367 Automotive Contacts; IP Rating:-; Voltage Rating:-; Current Rating:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Automotive Housing, Rcpt, 6Pos; Product Range Amp Te Connectivity - 16R8212 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Rcpt, 6Pos; Product Range Amp Te Connectivity
16R8212
Automotive Housing, Rcpt, 6Pos; Product Range Amp Te Connectivity 16R8212
AUTOMOTIVE HOUSING, RCPT, 6POS; Product Range:-; Gender:Receptacle; No. of Positions:6Positions ; For Use With:AMP 1393364, 1393365, 1393366, 1393367 Automotive Contacts; IP Rating:-; Voltage Rating:-; Current Rating:- RoHS Compliant: Yes

AUTOMOTIVE HOUSING, RCPT, 6POS; Product Range:-; Gender:Receptacle; No. of Positions:6Positions; For Use With:AMP 1393364, 1393365, 1393366, 1393367 Automotive Contacts; IP Rating:-; Voltage Rating:-; Current Rating:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 16R8212
Product Name Automotive Housing, Rcpt, 6Pos; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

.687 in. ID, .873 in. OD Anodized Aluminum Outer Ring Bearing Spacer - BHAOTR-687873375 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Material Aluminum
View Details
Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Needle Roller Bearing Inner Ring - IR100x110x30 - AST Bearings LLC
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 110 mm (4.33 inch)
Bearing Bore / Ring O.D. 3.94 inch (100 mm)
View Details