TE Connectivity Rectangular Connector Contacts 1-1419158-6

Description
Pin Contact Tin 22-24 AWG Crimp
Request a Quote Datasheet
Description
Pin Contact Tin 22-24 AWG Crimp
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connector Contacts - A104905TR-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A104905TR-ND
Rectangular Connector Contacts A104905TR-ND
Pin Contact Tin 22-24 AWG Crimp

Pin Contact Tin 22-24 AWG Crimp

Buy Now Datasheet
Rectangular Connector Contacts - A104905CT-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Contacts
A104905CT-ND
Rectangular Connector Contacts A104905CT-ND
Pin Contact Tin 22-24 AWG Crimp

Pin Contact Tin 22-24 AWG Crimp

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
332-1-1419158-6
Automotive Electronic Connector 332-1-1419158-6
Contact PIN Crimp ST Cable Mount 22-24AWG Strip Automotive Product overview: 1-1419158-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-1419158-6 can be used for catalog matching and distributor lookup.

Contact PIN Crimp ST Cable Mount 22-24AWG Strip Automotive Product overview: 1-1419158-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, D-Sub Connectors Contacts. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 332-1-1419158-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts - 1362752-1-1419158-6 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
1362752-1-1419158-6
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts 1362752-1-1419158-6
Win Source Part Number: 1362752-1-1419158-6 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Fake Threat In the Open Market: 48 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Package: Tape & Reel (TR) Product Status: Active Base Product Number: 1419158 HTSUS: 8536.90.4000 REACH Status: Vendor Undefined ECCN: EAR99 Pin or Socket: Pin Contact Termination: Crimp Wire Gauge: 22-24 AWG Contact Finish: Tin

Win Source Part Number: 1362752-1-1419158-6
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Package: Tape & Reel (TR)
Product Status: Active
Base Product Number: 1419158
HTSUS: 8536.90.4000
REACH Status: Vendor Undefined
ECCN: EAR99
Pin or Socket: Pin
Contact Termination: Crimp
Wire Gauge: 22-24 AWG
Contact Finish: Tin

Buy Now Datasheet
Connectors Crimp Contacts, Commercial, Stamped & Formed - 1-1419158-6 - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Crimp Contacts, Commercial, Stamped & Formed
1-1419158-6
Connectors Crimp Contacts, Commercial, Stamped & Formed 1-1419158-6
GET MALE TERM, A, SN, REREEL

GET MALE TERM, A, SN, REREEL

Buy Now
Contact, Pin, 24-22Awg, Crimp; Product Range Amp - Te Connectivity - 15R3991 - Newark, An Avnet Company
Chicago, IL, United States
Contact, Pin, 24-22Awg, Crimp; Product Range Amp - Te Connectivity
15R3991
Contact, Pin, 24-22Awg, Crimp; Product Range Amp - Te Connectivity 15R3991
CONTACT, PIN, 24-22AWG, CRIMP; Product Range:GET 0.64 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:GET 0.64 Connectors; Wire Size AWG Min:24AWGRoHS Compliant: Yes

CONTACT, PIN, 24-22AWG, CRIMP; Product Range:GET 0.64 Series; Contact Gender:Pin; Contact Termination Type:Crimp; Wire Size AWG Max:22AWG; Contact Plating:Tin Plated Contacts; For Use With:GET 0.64 Connectors; Wire Size AWG Min:24AWGRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number A104905TR-ND 332-1-1419158-6 1362752-1-1419158-6 1-1419158-6 15R3991
Product Name Rectangular Connector Contacts Automotive Electronic Connector Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Contacts Connectors Crimp Contacts, Commercial, Stamped & Formed Contact, Pin, 24-22Awg, Crimp; Product Range Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

SMA Coaxial Connector, Air-side, 700 Volts, 1 Amp - A0667-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 700 volts
Current Rating 1.0 amps
View Details