TE Connectivity PCB Headers & Receptacles 1-1418656-4

Description
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 2 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin Contact Size : .63mm Contact Type : Tab Mating Tab Thickness : .63 MM  [.025 INCH ] Mating Tab Width : .63 MM  [.025 INCH ] Dimensions Connector Length : 21.15 MM  [.833 INCH ] Connector Width : 22.39 MM  [.881 INCH ] Electrical Characteristics Voltage Rating (Max) (VDC) : 24 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : None Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Solder Tail Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Quantity : 448 Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 65 DEGC , 110 DEGC , 80 DEGC , 100 DEGC , 85 DEGC , 75 DEGC , 120 DEGC , 70 DEGC , 90 DEGC , 105 DEGC  [248 DEGF , 221 DEGF , 185 DEGF , 194 DEGF , 176 DEGF , 212 DEGF , 167 DEGF , 230 DEGF , 149 DEGF , 158 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote
Description
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 2 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin Contact Size : .63mm Contact Type : Tab Mating Tab Thickness : .63 MM  [.025 INCH ] Mating Tab Width : .63 MM  [.025 INCH ] Dimensions Connector Length : 21.15 MM  [.833 INCH ] Connector Width : 22.39 MM  [.881 INCH ] Electrical Characteristics Voltage Rating (Max) (VDC) : 24 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : None Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Solder Tail Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Quantity : 448 Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 65 DEGC , 110 DEGC , 80 DEGC , 100 DEGC , 85 DEGC , 75 DEGC , 120 DEGC , 70 DEGC , 90 DEGC , 105 DEGC  [248 DEGF , 221 DEGF , 185 DEGF , 194 DEGF , 176 DEGF , 212 DEGF , 167 DEGF , 230 DEGF , 149 DEGF , 158 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 1-1418656-4 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
1-1418656-4
PCB Headers & Receptacles 1-1418656-4
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 10 Number of Rows : 2 PCB Mount Orientation : Horizontal Contact Features Contact Mating Area Plating Material : Tin Contact Size : .63mm Contact Type : Tab Mating Tab Thickness : .63 MM  [.025 INCH ] Mating Tab Width : .63 MM  [.025 INCH ] Dimensions Connector Length : 21.15 MM  [.833 INCH ] Connector Width : 22.39 MM  [.881 INCH ] Electrical Characteristics Voltage Rating (Max) (VDC) : 24 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Industry Standards UL Flammability Rating : None Mechanical Attachment Mating Alignment : With Mating Retention : With Mating Retention Type : Locking Interface Mounting Holes : With PCB Mount Alignment : With PCB Mount Retention : With PCB Mount Retention Type : Solder Tail Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Shielded : Yes Packaging Features Packaging Quantity : 448 Packaging Type : Tray Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Hybrid Header : No PCB Connector Assembly Type : PCB Mount Header Sealable : No Termination Features Termination Method to Printed Circuit Board : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 65 DEGC , 110 DEGC , 80 DEGC , 100 DEGC , 85 DEGC , 75 DEGC , 120 DEGC , 70 DEGC , 90 DEGC , 105 DEGC  [248 DEGF , 221 DEGF , 185 DEGF , 194 DEGF , 176 DEGF , 212 DEGF , 167 DEGF , 230 DEGF , 149 DEGF , 158 DEGF ] Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]

Body Features


  • Connector & Keying Code : A
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 10
  • Number of Rows : 2
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Mating Area Plating Material : Tin
  • Contact Size : .63mm
  • Contact Type : Tab
  • Mating Tab Thickness : .63 MM  [.025 INCH ]
  • Mating Tab Width : .63 MM  [.025 INCH ]

Dimensions


  • Connector Length : 21.15 MM  [.833 INCH ]
  • Connector Width : 22.39 MM  [.881 INCH ]

Electrical Characteristics


  • Voltage Rating (Max) (VDC) : 24

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]

Industry Standards


  • UL Flammability Rating : None

Mechanical Attachment


  • Mating Alignment : With
  • Mating Retention : With
  • Mating Retention Type : Locking Interface
  • Mounting Holes : With
  • PCB Mount Alignment : With
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Solder Tail
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Shielded : Yes

Packaging Features


  • Packaging Quantity : 448
  • Packaging Type : Tray

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Hybrid Header : No
  • PCB Connector Assembly Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Termination Method to Printed Circuit Board : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 65 DEGC , 110 DEGC , 80 DEGC , 100 DEGC , 85 DEGC , 75 DEGC , 120 DEGC , 70 DEGC , 90 DEGC , 105 DEGC  [248 DEGF , 221 DEGF , 185 DEGF , 194 DEGF , 176 DEGF , 212 DEGF , 167 DEGF , 230 DEGF , 149 DEGF , 158 DEGF ]
  • Operating Temperature Range : -40 - 120 DEGC  [-40 - 248 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category IC Interconnect Components
Product Number 1-1418656-4
Product Name PCB Headers & Receptacles
Product Type IC Headers
Voltage Rating 24 volts
Operating Temperature -40 to 120 C (-40 to 248 F)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Headers & Receptacles - 103185-7 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers
PCB Headers & Receptacles - 103167-2 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details
2 suppliers
PCB Headers & Receptacles - 103233-7 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
PCB Headers & Receptacles - 102973-6 - TE Connectivity
Specs
Product Type IC Headers
Mounting Board Mount
Current Rating 3 amps
View Details
2 suppliers