TE Connectivity Housing, Rcpt, Mcp 2.8 Contact; Product Range Te Connectivity 1-1418390-1.

Description
HOUSING, RCPT, MCP 2.8 CONTACT; PRODUCT RANGE:MCP 2.8 SERIES; FOR USE WITH:AMP MCP 2.8 SERIES POWER CONTACTS; CONNECTOR BODY MATERIAL:PBT (POLYBUTYLENE TEREPHTHALATE), GLASS FILLED BODY; CONNECTOR MOUNTING:CABLE MOUNT; LOCKING ROHS COMPLIANT: YES
Description
HOUSING, RCPT, MCP 2.8 CONTACT; PRODUCT RANGE:MCP 2.8 SERIES; FOR USE WITH:AMP MCP 2.8 SERIES POWER CONTACTS; CONNECTOR BODY MATERIAL:PBT (POLYBUTYLENE TEREPHTHALATE), GLASS FILLED BODY; CONNECTOR MOUNTING:CABLE MOUNT; LOCKING ROHS COMPLIANT: YES

Suppliers

Company
Product
Description
Supplier Links
Housing, Rcpt, Mcp 2.8 Contact; Product Range Te Connectivity - 28AC6379 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Rcpt, Mcp 2.8 Contact; Product Range Te Connectivity
28AC6379
Housing, Rcpt, Mcp 2.8 Contact; Product Range Te Connectivity 28AC6379
HOUSING, RCPT, MCP 2.8 CONTACT; PRODUCT RANGE:MCP 2.8 SERIES; FOR USE WITH:AMP MCP 2.8 SERIES POWER CONTACTS; CONNECTOR BODY MATERIAL:PBT (POLYBUTYLENE TEREPHTHALATE), GLASS FILLED BODY; CONNECTOR MOUNTING:CABLE MOUNT; LOCKING ROHS COMPLIANT: YES

HOUSING, RCPT, MCP 2.8 CONTACT; PRODUCT RANGE:MCP 2.8 SERIES; FOR USE WITH:AMP MCP 2.8 SERIES POWER CONTACTS; CONNECTOR BODY MATERIAL:PBT (POLYBUTYLENE TEREPHTHALATE), GLASS FILLED BODY; CONNECTOR MOUNTING:CABLE MOUNT; LOCKING ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 28AC6379
Product Name Housing, Rcpt, Mcp 2.8 Contact; Product Range Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - UNI™ - GGB
Specs
Housing Type 4-Bolt Flange; Pillow / Plummer Block (One-piece); Horizontal and Vertical Attachments and a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material GGG40
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details