TE Connectivity Automotive Headers 1-1418362-3

Description
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 62 Number of Rows : 3, 4 Number of Sections : 1 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 40 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab Mating Tab Thickness : .8 MM , .6 MM  [.025 INCH , .031 INCH ] Mating Tab Width : 1.5 MM , 2.8 MM  [.11 INCH , .059 INCH ] Dimensions Connector Length : 132 MM  [5.196 INCH ] Connector Width : 57.6 MM  [2.268 INCH ] Profile Height from PCB : 36.3 MM  [1.429 INCH ] Housing Features Centerline (Pitch) : 5 MM , 4 MM  [.157 INCH , .197 INCH ] Industry Standards IP Rating : IP67 UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : Without Packaging Features Packaging Method : Tray Packaging Quantity : 6 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 62 Number of Rows : 3, 4 Number of Sections : 1 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 40 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab Mating Tab Thickness : .8 MM , .6 MM  [.025 INCH , .031 INCH ] Mating Tab Width : 1.5 MM , 2.8 MM  [.11 INCH , .059 INCH ] Dimensions Connector Length : 132 MM  [5.196 INCH ] Connector Width : 57.6 MM  [2.268 INCH ] Profile Height from PCB : 36.3 MM  [1.429 INCH ] Housing Features Centerline (Pitch) : 5 MM , 4 MM  [.157 INCH , .197 INCH ] Industry Standards IP Rating : IP67 UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : Without Packaging Features Packaging Method : Tray Packaging Quantity : 6 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive Headers - 1-1418362-3 - TE Connectivity
Berwyn, PA, United States
Automotive Headers
1-1418362-3
Automotive Headers 1-1418362-3
Body Features Connector & Keying Code : A Primary Product Color : Black Configuration Features Number of Positions : 62 Number of Rows : 3, 4 Number of Sections : 1 PCB Mount Orientation : Horizontal Contact Features Contact Current Rating (Max) (AMP) : 40 Contact Mating Area Plating Material : Silver (Ag) Contact Type : Tab Mating Tab Thickness : .8 MM , .6 MM  [.025 INCH , .031 INCH ] Mating Tab Width : 1.5 MM , 2.8 MM  [.11 INCH , .059 INCH ] Dimensions Connector Length : 132 MM  [5.196 INCH ] Connector Width : 57.6 MM  [2.268 INCH ] Profile Height from PCB : 36.3 MM  [1.429 INCH ] Housing Features Centerline (Pitch) : 5 MM , 4 MM  [.157 INCH , .197 INCH ] Industry Standards IP Rating : IP67 UL Flammability Rating : UL 94HB Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention Type : Locking Interface PCB Mount Alignment : With PCB Mount Retention : Without Packaging Features Packaging Method : Tray Packaging Quantity : 6 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded Mixed & Hybrid Header : No Sealable : Yes Termination Features Termination Method to PCB : Through Hole - Solder Usage Conditions Operating Temperature (Max) : 125 DEGC  [212 DEGF ] Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]

Body Features


  • Connector & Keying Code : A
  • Primary Product Color : Black

Configuration Features


  • Number of Positions : 62
  • Number of Rows : 3, 4
  • Number of Sections : 1
  • PCB Mount Orientation : Horizontal

Contact Features


  • Contact Current Rating (Max) (AMP) : 40
  • Contact Mating Area Plating Material : Silver (Ag)
  • Contact Type : Tab
  • Mating Tab Thickness : .8 MM , .6 MM  [.025 INCH , .031 INCH ]
  • Mating Tab Width : 1.5 MM , 2.8 MM  [.11 INCH , .059 INCH ]

Dimensions


  • Connector Length : 132 MM  [5.196 INCH ]
  • Connector Width : 57.6 MM  [2.268 INCH ]
  • Profile Height from PCB : 36.3 MM  [1.429 INCH ]

Housing Features


  • Centerline (Pitch) : 5 MM , 4 MM  [.157 INCH , .197 INCH ]

Industry Standards


  • IP Rating : IP67
  • UL Flammability Rating : UL 94HB

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention Type : Locking Interface
  • PCB Mount Alignment : With
  • PCB Mount Retention : Without

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 6

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • Mixed & Hybrid Header : No
  • Sealable : Yes

Termination Features


  • Termination Method to PCB : Through Hole - Solder

Usage Conditions


  • Operating Temperature (Max) : 125 DEGC  [212 DEGF ]
  • Operating Temperature Range : -40 - 140 DEGC  [-40 - 284 DEGF ]
Buy Now Datasheet
Headers, Male Pins - 1-1418362-3-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
1-1418362-3-ND
Headers, Male Pins 1-1418362-3-ND
Connector Header Board Edge, Through Hole, Right Angle 62 position

Connector Header Board Edge, Through Hole, Right Angle 62 position

Buy Now Datasheet
Automotive Connectors - 7183565P - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7183565P
Automotive Connectors 7183565P
TE Connectivity 1-1418362-3

TE Connectivity 1-1418362-3

Supplier's Site
Automotive Connectors - 7183565 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
7183565
Automotive Connectors 7183565
TE Connectivity 1-1418362-3

TE Connectivity 1-1418362-3

Supplier's Site
Automotive Connectors - 1640596 - RS Components, Ltd.
Corby, Northants, United Kingdom
Automotive Connectors
1640596
Automotive Connectors 1640596
TE Connectivity 1-1418362-3

TE Connectivity 1-1418362-3

Supplier's Site
Singapore, Singapore
Electronic Connector
2027-1-1418362-3
Electronic Connector 2027-1-1418362-3
Headers & Wire Housings 62 POS MIXED HEADER CODA Product overview: 1-1418362-3 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-1-1418362-3 can be used for catalog matching and distributor lookup.

Headers & Wire Housings 62 POS MIXED HEADER CODA Product overview: 1-1418362-3 from TE Connectivity AMP Connectors is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Rectangular connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2027-1-1418362-3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Swedesboro, NJ, United States
Connectors

Connectors

Buy Now
Automotive Conn, R/a, Plug, 62Pos; Product Range Te Connectivity - 17AH9602 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Conn, R/a, Plug, 62Pos; Product Range Te Connectivity
17AH9602
Automotive Conn, R/a, Plug, 62Pos; Product Range Te Connectivity 17AH9602
AUTOMOTIVE CONN, R/A, PLUG, 62POS; Product Range:LEAVYSEAL Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:62Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:PBT (Polybutylene RoHS Compliant: Yes

AUTOMOTIVE CONN, R/A, PLUG, 62POS; Product Range:LEAVYSEAL Series; Automotive Connector Shell Style:Right Angle Plug; No. of Contacts:62Contacts; Automotive Contact Type:Crimp Pin; Connector Body Material:PBT (Polybutylene RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1418362-3 1-1418362-3-ND 7183565P 7183565 2027-1-1418362-3 1-1418362-3 17AH9602
Product Name Automotive Headers Headers, Male Pins Automotive Connectors Automotive Connectors Electronic Connector Automotive Conn, R/a, Plug, 62Pos; Product Range Te Connectivity
Connector Type Automotive Connector; Wire to Board Connector Header Connector; Header Automotive Connector Automotive Connector; Wire to Wire Connector Automotive Connector
Termination Through Hole - Solder Solder Solder
Mounting Board Mount Board Edge, Through Hole, Right Angle Through hole
Current Rating 40.0 amps
Unlock Full Specs
to access all available technical data