Body Features Insulation Special Features : 5000V Initial Surge Withstand Voltage between Contacts & Coil Product Weight : 81 G [2.857 OZ ]
Contact Features Contact Arrangement : 2 Form C (2 CO) Contact Current Class (AMP) : 20 - 30 Contact Current Rating (Max) (AMP) : 25 Contact Material : AgNi90/10 Contact Number of Poles : 2 Relay Terminal Type : Quick Connect, Plug-In
Dimensions Height Class (Mechanical) (MM) : 40 - 50 Insulation Clearance Between Contact & Coil : 4 MM [.157 INCH ] Insulation Clearance Class (MM) : 2.5 - 4 Length Class (Mechanical) (MM) : 40 - 50 Product Height : 48.5 MM [1.909 INCH ] Product Length : 44.5 MM [1.752 INCH ] Product Width : 38.5 MM [1.516 INCH ] Width Class (Mechanical) (MM) : 30 - 40
Electrical Characteristics Coil Magnetic System : Monostable, AC Coil Power Rating AC (VAMP) : 2.22, 2.65 Coil Power Rating Class (VAMP) : 2 - 3 Coil Resistance (OHM) : 1850 Coil Special Features : UL Coil Insulation Class B Coil Voltage Rating (VAC) : 115 Contact Limiting Breaking Current (AMP) : 25 Contact Limiting Continuous Current (AMP) : 25 Contact Limiting Making Current (AMP) : 60 Contact Switching Load (Min) : 100mA @ 24V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 400 Insulation Creepage Between Contact & Coil : 14.9 MM [.587 INCH ] Insulation Creepage Class (MM) : 10 - 20 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 4000 Insulation Initial Dielectric Between Coil & Contact Class (V) : 1500 - 2500, 2500 - 3000 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500
Mechanical Attachment Relay Mounting Type : DIN Rail, Quick Connect
Packaging Features Packaging Method : Box, Carton
Product Type Features Power Relay Type : Industrial Panel Plug-In
Usage Conditions Environmental Ambient Temperature (Max) : 40 DEGC [104 DEGF ] Environmental Category of Protection : RTI Operating Temperature Range : -40 - 40 DEGC [-40 - 104 DEGF ]
Body Features
- Insulation Special Features : 5000V Initial Surge Withstand Voltage between Contacts & Coil
- Product Weight : 81 G [2.857 OZ ]
Contact Features
- Contact Arrangement : 2 Form C (2 CO)
- Contact Current Class (AMP) : 20 - 30
- Contact Current Rating (Max) (AMP) : 25
- Contact Material : AgNi90/10
- Contact Number of Poles : 2
- Relay Terminal Type : Quick Connect, Plug-In
Dimensions
- Height Class (Mechanical) (MM) : 40 - 50
- Insulation Clearance Between Contact & Coil : 4 MM [.157 INCH ]
- Insulation Clearance Class (MM) : 2.5 - 4
- Length Class (Mechanical) (MM) : 40 - 50
- Product Height : 48.5 MM [1.909 INCH ]
- Product Length : 44.5 MM [1.752 INCH ]
- Product Width : 38.5 MM [1.516 INCH ]
- Width Class (Mechanical) (MM) : 30 - 40
Electrical Characteristics
- Coil Magnetic System : Monostable, AC
- Coil Power Rating AC (VAMP) : 2.22, 2.65
- Coil Power Rating Class (VAMP) : 2 - 3
- Coil Resistance (OHM) : 1850
- Coil Special Features : UL Coil Insulation Class B
- Coil Voltage Rating (VAC) : 115
- Contact Limiting Breaking Current (AMP) : 25
- Contact Limiting Continuous Current (AMP) : 25
- Contact Limiting Making Current (AMP) : 60
- Contact Switching Load (Min) : 100mA @ 24V
- Contact Switching Voltage (Max) (VAC) : 400
- Contact Voltage Rating (VAC) : 400
- Insulation Creepage Between Contact & Coil : 14.9 MM [.587 INCH ]
- Insulation Creepage Class (MM) : 10 - 20
- Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 4000
- Insulation Initial Dielectric Between Coil & Contact Class (V) : 1500 - 2500, 2500 - 3000
- Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500
- Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500
Mechanical Attachment
- Relay Mounting Type : DIN Rail, Quick Connect
Packaging Features
- Packaging Method : Box, Carton
Product Type Features
- Power Relay Type : Industrial Panel Plug-In
Usage Conditions
- Environmental Ambient Temperature (Max) : 40 DEGC [104 DEGF ]
- Environmental Category of Protection : RTI
- Operating Temperature Range : -40 - 40 DEGC [-40 - 104 DEGF ]