TE Connectivity Connector Hardware 1-1410999-4

Description
Body Features Primary Product Material : Zinc Alloy Primary Product Plating Material : Silver Product Orientation : Vertical Configuration Features Key Orientation : 135° Dimensions Product Length : 19 MM  [.748 INCH ] Thread Length : 7.4 MM  [.291 INCH ] Industry Standards Industry Standard : VITA 46 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware
Request a Quote
Description
Body Features Primary Product Material : Zinc Alloy Primary Product Plating Material : Silver Product Orientation : Vertical Configuration Features Key Orientation : 135° Dimensions Product Length : 19 MM  [.748 INCH ] Thread Length : 7.4 MM  [.291 INCH ] Industry Standards Industry Standard : VITA 46 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware - 1-1410999-4 - TE Connectivity
Berwyn, PA, United States
Connector Hardware
1-1410999-4
Connector Hardware 1-1410999-4
Body Features Primary Product Material : Zinc Alloy Primary Product Plating Material : Silver Product Orientation : Vertical Configuration Features Key Orientation : 135° Dimensions Product Length : 19 MM  [.748 INCH ] Thread Length : 7.4 MM  [.291 INCH ] Industry Standards Industry Standard : VITA 46 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware

Body Features


  • Primary Product Material : Zinc Alloy
  • Primary Product Plating Material : Silver
  • Product Orientation : Vertical

Configuration Features


  • Key Orientation : 135°

Dimensions


  • Product Length : 19 MM  [.748 INCH ]
  • Thread Length : 7.4 MM  [.291 INCH ]

Industry Standards


  • Industry Standard : VITA 46

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Guide Pin
  • Hardware Accessory Function : Guide Hardware
Buy Now
Backplane Connectors - 1-1410999-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1-1410999-4
Backplane Connectors 1-1410999-4
MULTIGIG RT GUIDEPIN, 9MM 5.70

MULTIGIG RT GUIDEPIN, 9MM 5.70

Buy Now
Multigig Rt Guidepin, 9Mm 5.70 Te Connectivity - 96X6006 - Newark, An Avnet Company
Chicago, IL, United States
Multigig Rt Guidepin, 9Mm 5.70 Te Connectivity
96X6006
Multigig Rt Guidepin, 9Mm 5.70 Te Connectivity 96X6006
MULTIGIG RT GUIDEPIN, 9MM 5.70

MULTIGIG RT GUIDEPIN, 9MM 5.70

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1410999-4 1-1410999-4 96X6006
Product Name Connector Hardware Backplane Connectors Multigig Rt Guidepin, 9Mm 5.70 Te Connectivity
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products