TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1-1410999-2

Description
Body Features Primary Product Material : Zinc Alloy Primary Product Plating Material : Silver Product Orientation : Vertical Configuration Features Accessory Placement Location : Backplane Key Orientation : 45° Dimensions Product Length : 19 MM  [.748 INCH ] Thread Length : 7.4 MM  [.291 INCH ] Industry Standards Industry Standard : VITA 46 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Zinc Alloy Primary Product Plating Material : Silver Product Orientation : Vertical Configuration Features Accessory Placement Location : Backplane Key Orientation : 45° Dimensions Product Length : 19 MM  [.748 INCH ] Thread Length : 7.4 MM  [.291 INCH ] Industry Standards Industry Standard : VITA 46 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1-1410999-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1-1410999-2
Connector Hardware, Mounts, Locks & Retainers 1-1410999-2
Body Features Primary Product Material : Zinc Alloy Primary Product Plating Material : Silver Product Orientation : Vertical Configuration Features Accessory Placement Location : Backplane Key Orientation : 45° Dimensions Product Length : 19 MM  [.748 INCH ] Thread Length : 7.4 MM  [.291 INCH ] Industry Standards Industry Standard : VITA 46 Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Material : Zinc Alloy
  • Primary Product Plating Material : Silver
  • Product Orientation : Vertical

Configuration Features


  • Accessory Placement Location : Backplane
  • Key Orientation : 45°

Dimensions


  • Product Length : 19 MM  [.748 INCH ]
  • Thread Length : 7.4 MM  [.291 INCH ]

Industry Standards


  • Industry Standard : VITA 46

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Guide Pin
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Backplane Connector Accessories - A111870-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
A111870-ND
Backplane Connector Accessories A111870-ND
Connector Guide Pin For VITA 46 3U and 6U M5 Thread

Connector Guide Pin For VITA 46 3U and 6U M5 Thread

Buy Now Datasheet
Backplane Connectors - 1-1410999-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1-1410999-2
Backplane Connectors 1-1410999-2
MULTIGIG RT GUIDEPIN, 9MM 2.60

MULTIGIG RT GUIDEPIN, 9MM 2.60

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
1-1410999-2
Backplane Connectors 1-1410999-2
Backplane Connectors

Backplane Connectors

Buy Now
1-1410999-2 Rohs Compliant Te Connectivity - 96AC5182 - Newark, An Avnet Company
Chicago, IL, United States
1-1410999-2 Rohs Compliant Te Connectivity
96AC5182
1-1410999-2 Rohs Compliant Te Connectivity 96AC5182
1-1410999-2 ROHS COMPLIANT: YES

1-1410999-2 ROHS COMPLIANT: YES

Supplier's Site
Multigig Rt Guidepin, 9Mm 2.60 Te Connectivity - 47T4228 - Newark, An Avnet Company
Chicago, IL, United States
Multigig Rt Guidepin, 9Mm 2.60 Te Connectivity
47T4228
Multigig Rt Guidepin, 9Mm 2.60 Te Connectivity 47T4228
MULTIGIG RT GUIDEPIN, 9MM 2.60

MULTIGIG RT GUIDEPIN, 9MM 2.60

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1410999-2 A111870-ND 1-1410999-2 96AC5182
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connector Accessories Backplane Connectors 1-1410999-2 Rohs Compliant Te Connectivity
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products