TE Connectivity
Connector Hardware
1-1410710-4
Description
Body Features Primary Product Material : Zinc Alloy Product Orientation : Vertical
Dimensions Thread Length : 13.1 MM [.516 INCH ]
Mechanical Attachment Product Plating Finish : Trivalent Chromate
Packaging Features Packaging Method : Package Packaging Quantity : 216
Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware
Request a Quote
Email Supplier
Description
Body Features Primary Product Material : Zinc Alloy Product Orientation : Vertical
Dimensions Thread Length : 13.1 MM [.516 INCH ]
Mechanical Attachment Product Plating Finish : Trivalent Chromate
Packaging Features Packaging Method : Package Packaging Quantity : 216
Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware
Request a Quote
Email Supplier
Suppliers
Body Features Primary Product Material : Zinc Alloy Product Orientation : Vertical
Dimensions Thread Length : 13.1 MM [.516 INCH ]
Mechanical Attachment Product Plating Finish : Trivalent Chromate
Packaging Features Packaging Method : Package Packaging Quantity : 216
Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware
Body Features
- Primary Product Material : Zinc Alloy
- Product Orientation : Vertical
Dimensions
- Thread Length : 13.1 MM [.516 INCH ]
Mechanical Attachment
- Product Plating Finish : Trivalent Chromate
Packaging Features
- Packaging Method : Package
- Packaging Quantity : 216
Product Type Features
- Connector Hardware Accessory Type : Guide Pin
- Hardware Accessory Function : Guide Hardware
Buy Now
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
1-1410710-4 |
|
Product Name
|
Connector Hardware |
|
Geometry
|
Straight
|
Unlock Full Specs
to access all available technical data