TE Connectivity Connector Hardware 1-1410710-2

Description
Body Features Primary Product Material : Zinc Alloy Product Orientation : Vertical Dimensions Thread Length : 10 MM  [.393 INCH ] Mechanical Attachment Product Plating Finish : Trivalent Chromate Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware
Request a Quote
Description
Body Features Primary Product Material : Zinc Alloy Product Orientation : Vertical Dimensions Thread Length : 10 MM  [.393 INCH ] Mechanical Attachment Product Plating Finish : Trivalent Chromate Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware - 1-1410710-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware
1-1410710-2
Connector Hardware 1-1410710-2
Body Features Primary Product Material : Zinc Alloy Product Orientation : Vertical Dimensions Thread Length : 10 MM  [.393 INCH ] Mechanical Attachment Product Plating Finish : Trivalent Chromate Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware

Body Features


  • Primary Product Material : Zinc Alloy
  • Product Orientation : Vertical

Dimensions


  • Thread Length : 10 MM  [.393 INCH ]

Mechanical Attachment


  • Product Plating Finish : Trivalent Chromate

Product Type Features


  • Connector Hardware Accessory Type : Guide Pin
  • Hardware Accessory Function : Guide Hardware
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1-1410710-2
Product Name Connector Hardware
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products