TE Connectivity Connector Hardware 1-1410710-1

Description
Body Features Primary Product Material : Zinc Alloy Product Orientation : Vertical Dimensions Thread Length : 8.72 MM  [.343 INCH ] Mechanical Attachment Product Plating Finish : Trivalent Chromate Packaging Features Packaging Method : Package Packaging Quantity : 50 Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware
Request a Quote
Description
Body Features Primary Product Material : Zinc Alloy Product Orientation : Vertical Dimensions Thread Length : 8.72 MM  [.343 INCH ] Mechanical Attachment Product Plating Finish : Trivalent Chromate Packaging Features Packaging Method : Package Packaging Quantity : 50 Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware - 1-1410710-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware
1-1410710-1
Connector Hardware 1-1410710-1
Body Features Primary Product Material : Zinc Alloy Product Orientation : Vertical Dimensions Thread Length : 8.72 MM  [.343 INCH ] Mechanical Attachment Product Plating Finish : Trivalent Chromate Packaging Features Packaging Method : Package Packaging Quantity : 50 Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware

Body Features


  • Primary Product Material : Zinc Alloy
  • Product Orientation : Vertical

Dimensions


  • Thread Length : 8.72 MM  [.343 INCH ]

Mechanical Attachment


  • Product Plating Finish : Trivalent Chromate

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 50

Product Type Features


  • Connector Hardware Accessory Type : Guide Pin
  • Hardware Accessory Function : Guide Hardware
Buy Now
Backplane Connectors - 1-1410710-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1-1410710-1
Backplane Connectors 1-1410710-1
MULTIGIG RT BP GUIDE PIN 8.72

MULTIGIG RT BP GUIDE PIN 8.72

Buy Now
Multigig Rt Bp Guide Pin 8.72 Te Connectivity - 96X6002 - Newark, An Avnet Company
Chicago, IL, United States
Multigig Rt Bp Guide Pin 8.72 Te Connectivity
96X6002
Multigig Rt Bp Guide Pin 8.72 Te Connectivity 96X6002
MULTIGIG RT BP GUIDE PIN 8.72

MULTIGIG RT BP GUIDE PIN 8.72

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1410710-1 1-1410710-1 96X6002
Product Name Connector Hardware Backplane Connectors Multigig Rt Bp Guide Pin 8.72 Te Connectivity
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0937-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Circular Connector Contacts - 1508-006-1102-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 14 AWG
View Details