TE Connectivity Connector Hardware 1-1410546-2

Description
Body Features Product Orientation : Right Angle Configuration Features Accessory Placement Location : Front Board Dimensions Product Length : 31.88 MM  [1.255 INCH ] Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote
Description
Body Features Product Orientation : Right Angle Configuration Features Accessory Placement Location : Front Board Dimensions Product Length : 31.88 MM  [1.255 INCH ] Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware - 1-1410546-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware
1-1410546-2
Connector Hardware 1-1410546-2
Body Features Product Orientation : Right Angle Configuration Features Accessory Placement Location : Front Board Dimensions Product Length : 31.88 MM  [1.255 INCH ] Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Product Orientation : Right Angle

Configuration Features


  • Accessory Placement Location : Front Board

Dimensions


  • Product Length : 31.88 MM  [1.255 INCH ]

Product Type Features


  • Connector Hardware Accessory Type : Guide Socket Module
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1-1410546-2
Product Name Connector Hardware
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-020-0511-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details
Compression Connectors - 024890-000 - TE Connectivity
Specs
Mounting Compression
View Details