TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1-1410355-2

Description
Body Features Primary Product Material : Zinc Alloy Product Orientation : Vertical Configuration Features Accessory Placement Location : Backplane Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Zinc Alloy Product Orientation : Vertical Configuration Features Accessory Placement Location : Backplane Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1-1410355-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1-1410355-2
Connector Hardware, Mounts, Locks & Retainers 1-1410355-2
Body Features Primary Product Material : Zinc Alloy Product Orientation : Vertical Configuration Features Accessory Placement Location : Backplane Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Material : Zinc Alloy
  • Product Orientation : Vertical

Configuration Features


  • Accessory Placement Location : Backplane

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Guide Pin
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Backplane Connector Accessories - 1-1410355-2-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
1-1410355-2-ND
Backplane Connector Accessories 1-1410355-2-ND
Connector Guide Pin For MultiGig Series M5 Thread

Connector Guide Pin For MultiGig Series M5 Thread

Buy Now Datasheet
Backplane Connectors - 1-1410355-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1-1410355-2
Backplane Connectors 1-1410355-2
MULTIGIG RT GUIDEPIN, 9MM 2.60

MULTIGIG RT GUIDEPIN, 9MM 2.60

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1410355-2 1-1410355-2-ND 1-1410355-2
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connector Accessories Backplane Connectors
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products