TE Connectivity Connector Hardware 1-1410354-4

Description
Body Features Product Orientation : Vertical Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware
Request a Quote Datasheet
Description
Body Features Product Orientation : Vertical Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware - 1-1410354-4 - TE Connectivity
Berwyn, PA, United States
Connector Hardware
1-1410354-4
Connector Hardware 1-1410354-4
Body Features Product Orientation : Vertical Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware

Body Features


  • Product Orientation : Vertical

Product Type Features


  • Connector Hardware Accessory Type : Guide Pin
  • Hardware Accessory Function : Guide Hardware
Buy Now
Backplane Connector Accessories - 1-1410354-4-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
1-1410354-4-ND
Backplane Connector Accessories 1-1410354-4-ND
Connector Guide Pin For MultiGig Series M5 Thread

Connector Guide Pin For MultiGig Series M5 Thread

Buy Now Datasheet
Backplane Connectors - 1-1410354-4 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1-1410354-4
Backplane Connectors 1-1410354-4
MULTIGIG RT GUIDEPIN, 9MM 5.70

MULTIGIG RT GUIDEPIN, 9MM 5.70

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1410354-4 1-1410354-4-ND 1-1410354-4
Product Name Connector Hardware Backplane Connector Accessories Backplane Connectors
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products

Data Bus Connectors - 019439-000 - TE Connectivity
Specs
Termination Solder
View Details
2 suppliers
Circular Connector Contacts - 1508-020-0511-16-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 16 to 20 AWG
View Details