TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1-1410354-2

Description
Body Features Primary Product Material : Zinc Alloy Product Orientation : Vertical Configuration Features Accessory Placement Location : Backplane Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Zinc Alloy Product Orientation : Vertical Configuration Features Accessory Placement Location : Backplane Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1-1410354-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1-1410354-2
Connector Hardware, Mounts, Locks & Retainers 1-1410354-2
Body Features Primary Product Material : Zinc Alloy Product Orientation : Vertical Configuration Features Accessory Placement Location : Backplane Packaging Features Packaging Method : Package Packaging Quantity : 1 Product Type Features Connector Hardware Accessory Type : Guide Pin Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Material : Zinc Alloy
  • Product Orientation : Vertical

Configuration Features


  • Accessory Placement Location : Backplane

Packaging Features


  • Packaging Method : Package
  • Packaging Quantity : 1

Product Type Features


  • Connector Hardware Accessory Type : Guide Pin
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Backplane Connector Accessories - 1-1410354-2-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
1-1410354-2-ND
Backplane Connector Accessories 1-1410354-2-ND
Connector Guide Pin For MultiGig Series M5 Thread

Connector Guide Pin For MultiGig Series M5 Thread

Buy Now Datasheet
Backplane Connectors - 1-1410354-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1-1410354-2
Backplane Connectors 1-1410354-2
MULTIGIG RT GUIDEPIN, 9MM 2.60

MULTIGIG RT GUIDEPIN, 9MM 2.60

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
1-1410354-2
Backplane Connectors 1-1410354-2
Backplane Connectors

Backplane Connectors

Buy Now
Multigig Rt Guidepin, 9Mm 2.60 Te Connectivity - 65T4106 - Newark, An Avnet Company
Chicago, IL, United States
Multigig Rt Guidepin, 9Mm 2.60 Te Connectivity
65T4106
Multigig Rt Guidepin, 9Mm 2.60 Te Connectivity 65T4106
MULTIGIG RT GUIDEPIN, 9MM 2.60

MULTIGIG RT GUIDEPIN, 9MM 2.60

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1410354-2 1-1410354-2-ND 1-1410354-2 65T4106
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connector Accessories Backplane Connectors Multigig Rt Guidepin, 9Mm 2.60 Te Connectivity
Geometry Straight
Unlock Full Specs
to access all available technical data

Similar Products