TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1-1410353-9

Description
Body Features Primary Product Material : Zinc Alloy Product Orientation : Right Angle Mechanical Attachment Product Mount Type : Board Mount Packaging Features Packaging Method : Tray Packaging Quantity : 80 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Zinc Alloy Product Orientation : Right Angle Mechanical Attachment Product Mount Type : Board Mount Packaging Features Packaging Method : Tray Packaging Quantity : 80 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1-1410353-9 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1-1410353-9
Connector Hardware, Mounts, Locks & Retainers 1-1410353-9
Body Features Primary Product Material : Zinc Alloy Product Orientation : Right Angle Mechanical Attachment Product Mount Type : Board Mount Packaging Features Packaging Method : Tray Packaging Quantity : 80 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Material : Zinc Alloy
  • Product Orientation : Right Angle

Mechanical Attachment


  • Product Mount Type : Board Mount

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 80

Product Type Features


  • Connector Hardware Accessory Type : Guide Socket Module
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Backplane Connector Accessories - 1-1410353-9-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
1-1410353-9-ND
Backplane Connector Accessories 1-1410353-9-ND
Connector Guide Module For

Connector Guide Module For

Buy Now Datasheet
Backplane Connectors - 1-1410353-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1-1410353-9
Backplane Connectors 1-1410353-9
MULTIGIG RT 9MM GUIDE/ESD UNKE

MULTIGIG RT 9MM GUIDE/ESD UNKE

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
1-1410353-9
Backplane Connectors 1-1410353-9
Backplane Connectors

Backplane Connectors

Buy Now
Multigig Rt 9Mm Guide/esd Unke Te Connectivity - 96X6000 - Newark, An Avnet Company
Chicago, IL, United States
Multigig Rt 9Mm Guide/esd Unke Te Connectivity
96X6000
Multigig Rt 9Mm Guide/esd Unke Te Connectivity 96X6000
MULTIGIG RT 9MM GUIDE/ESD UNKE

MULTIGIG RT 9MM GUIDE/ESD UNKE

Supplier's Site
1-1410353-9 Rohs Compliant Amp - Te Connectivity - 38AH3672 - Newark, An Avnet Company
Chicago, IL, United States
1-1410353-9 Rohs Compliant Amp - Te Connectivity
38AH3672
1-1410353-9 Rohs Compliant Amp - Te Connectivity 38AH3672
1-1410353-9 ROHS COMPLIANT: YES

1-1410353-9 ROHS COMPLIANT: YES

Supplier's Site
Multigig Rt 9Mm Guide/esd Unke Amp - Te Connectivity - 40AJ9164 - Newark, An Avnet Company
Chicago, IL, United States
Multigig Rt 9Mm Guide/esd Unke Amp - Te Connectivity
40AJ9164
Multigig Rt 9Mm Guide/esd Unke Amp - Te Connectivity 40AJ9164
MULTIGIG RT 9MM GUIDE/ESD UNKE

MULTIGIG RT 9MM GUIDE/ESD UNKE

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1410353-9 1-1410353-9-ND 1-1410353-9 96X6000
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connector Accessories Backplane Connectors Multigig Rt 9Mm Guide/esd Unke Te Connectivity
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products