TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1-1410353-3

Description
Body Features Primary Product Material : Zinc Alloy Product Orientation : Right Angle Configuration Features Key Orientation : 90° Mechanical Attachment Product Mount Type : Board Mount Packaging Features Packaging Method : Tray Packaging Quantity : 80 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Zinc Alloy Product Orientation : Right Angle Configuration Features Key Orientation : 90° Mechanical Attachment Product Mount Type : Board Mount Packaging Features Packaging Method : Tray Packaging Quantity : 80 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1-1410353-3 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1-1410353-3
Connector Hardware, Mounts, Locks & Retainers 1-1410353-3
Body Features Primary Product Material : Zinc Alloy Product Orientation : Right Angle Configuration Features Key Orientation : 90° Mechanical Attachment Product Mount Type : Board Mount Packaging Features Packaging Method : Tray Packaging Quantity : 80 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Material : Zinc Alloy
  • Product Orientation : Right Angle

Configuration Features


  • Key Orientation : 90°

Mechanical Attachment


  • Product Mount Type : Board Mount

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 80

Product Type Features


  • Connector Hardware Accessory Type : Guide Socket Module
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Backplane Connector Accessories - 1-1410353-3-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
1-1410353-3-ND
Backplane Connector Accessories 1-1410353-3-ND
Connector Guide Module For

Connector Guide Module For

Buy Now Datasheet
Backplane Connectors - 1-1410353-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1-1410353-3
Backplane Connectors 1-1410353-3
MULTIGIG RT 9MM GUIDE/ESD 90 D

MULTIGIG RT 9MM GUIDE/ESD 90 D

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
1-1410353-3
Backplane Connectors 1-1410353-3
Backplane Connectors

Backplane Connectors

Buy Now

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1410353-3 1-1410353-3-ND 1-1410353-3
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connector Accessories Backplane Connectors
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products