TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1-1410353-1

Description
Body Features Primary Product Material : Zinc Alloy Product Orientation : Right Angle Configuration Features Key Orientation : 0° Mechanical Attachment Product Mount Type : Board Mount Packaging Features Packaging Method : Tray Packaging Quantity : 80 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Zinc Alloy Product Orientation : Right Angle Configuration Features Key Orientation : 0° Mechanical Attachment Product Mount Type : Board Mount Packaging Features Packaging Method : Tray Packaging Quantity : 80 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1-1410353-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1-1410353-1
Connector Hardware, Mounts, Locks & Retainers 1-1410353-1
Body Features Primary Product Material : Zinc Alloy Product Orientation : Right Angle Configuration Features Key Orientation : 0° Mechanical Attachment Product Mount Type : Board Mount Packaging Features Packaging Method : Tray Packaging Quantity : 80 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]

Body Features


  • Primary Product Material : Zinc Alloy
  • Product Orientation : Right Angle

Configuration Features


  • Key Orientation : 0°

Mechanical Attachment


  • Product Mount Type : Board Mount

Packaging Features


  • Packaging Method : Tray
  • Packaging Quantity : 80

Product Type Features


  • Connector Hardware Accessory Type : Guide Socket Module
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -55 - 105 DEGC  [-67 - 221 DEGF ]
Buy Now
Backplane Connectors - 1-1410353-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1-1410353-1
Backplane Connectors 1-1410353-1
MULTIGIG RT 9MM GUIDE/ESD 0 DE

MULTIGIG RT 9MM GUIDE/ESD 0 DE

Buy Now
Backplane Connector Accessories - 1-1410353-1-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
1-1410353-1-ND
Backplane Connector Accessories 1-1410353-1-ND
Connector Guide Module For

Connector Guide Module For

Buy Now Datasheet
Multigig Rt 9Mm Guide/esd 0 De Te Connectivity - 65T4107 - Newark, An Avnet Company
Chicago, IL, United States
Multigig Rt 9Mm Guide/esd 0 De Te Connectivity
65T4107
Multigig Rt 9Mm Guide/esd 0 De Te Connectivity 65T4107
MULTIGIG RT 9MM GUIDE/ESD 0 DE

MULTIGIG RT 9MM GUIDE/ESD 0 DE

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1410353-1 1-1410353-1 1-1410353-1-ND 65T4107
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connectors Backplane Connector Accessories Multigig Rt 9Mm Guide/esd 0 De Te Connectivity
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products