TE Connectivity Connector Hardware 1-1410297-9

Description
Body Features Product Orientation : Right Angle Configuration Features Accessory Placement Location : Front Board Dimensions Product Length : 31.88 MM  [1.255 INCH ] Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote
Description
Body Features Product Orientation : Right Angle Configuration Features Accessory Placement Location : Front Board Dimensions Product Length : 31.88 MM  [1.255 INCH ] Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware - 1-1410297-9 - TE Connectivity
Berwyn, PA, United States
Connector Hardware
1-1410297-9
Connector Hardware 1-1410297-9
Body Features Product Orientation : Right Angle Configuration Features Accessory Placement Location : Front Board Dimensions Product Length : 31.88 MM  [1.255 INCH ] Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Product Orientation : Right Angle

Configuration Features


  • Accessory Placement Location : Front Board

Dimensions


  • Product Length : 31.88 MM  [1.255 INCH ]

Product Type Features


  • Connector Hardware Accessory Type : Guide Socket Module
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Backplane Connectors - 1-1410297-9 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1-1410297-9
Backplane Connectors 1-1410297-9
MULTIGIG RT KEY/ESD .8 UNKEYED

MULTIGIG RT KEY/ESD .8 UNKEYED

Buy Now
Multigig Rt Key/esd .8 Unkeyed Te Connectivity - 96X5999 - Newark, An Avnet Company
Chicago, IL, United States
Multigig Rt Key/esd .8 Unkeyed Te Connectivity
96X5999
Multigig Rt Key/esd .8 Unkeyed Te Connectivity 96X5999
MULTIGIG RT KEY/ESD .8 UNKEYED

MULTIGIG RT KEY/ESD .8 UNKEYED

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1410297-9 1-1410297-9 96X5999
Product Name Connector Hardware Backplane Connectors Multigig Rt Key/esd .8 Unkeyed Te Connectivity
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products