TE Connectivity Connector Hardware 1-1410297-8

Description
Body Features Product Orientation : Right Angle Configuration Features Accessory Placement Location : Front Board Dimensions Product Length : 31.88 MM  [1.255 INCH ] Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote
Description
Body Features Product Orientation : Right Angle Configuration Features Accessory Placement Location : Front Board Dimensions Product Length : 31.88 MM  [1.255 INCH ] Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware - 1-1410297-8 - TE Connectivity
Berwyn, PA, United States
Connector Hardware
1-1410297-8
Connector Hardware 1-1410297-8
Body Features Product Orientation : Right Angle Configuration Features Accessory Placement Location : Front Board Dimensions Product Length : 31.88 MM  [1.255 INCH ] Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Product Orientation : Right Angle

Configuration Features


  • Accessory Placement Location : Front Board

Dimensions


  • Product Length : 31.88 MM  [1.255 INCH ]

Product Type Features


  • Connector Hardware Accessory Type : Guide Socket Module
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number 1-1410297-8
Product Name Connector Hardware
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products