TE Connectivity Connector Hardware 1-1410297-6

Description
Body Features Product Orientation : Right Angle Configuration Features Accessory Placement Location : Front Board Dimensions Product Length : 31.88 MM  [1.255 INCH ] Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Product Orientation : Right Angle Configuration Features Accessory Placement Location : Front Board Dimensions Product Length : 31.88 MM  [1.255 INCH ] Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware - 1-1410297-6 - TE Connectivity
Berwyn, PA, United States
Connector Hardware
1-1410297-6
Connector Hardware 1-1410297-6
Body Features Product Orientation : Right Angle Configuration Features Accessory Placement Location : Front Board Dimensions Product Length : 31.88 MM  [1.255 INCH ] Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Product Orientation : Right Angle

Configuration Features


  • Accessory Placement Location : Front Board

Dimensions


  • Product Length : 31.88 MM  [1.255 INCH ]

Product Type Features


  • Connector Hardware Accessory Type : Guide Socket Module
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Backplane Connectors - 1-1410297-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1-1410297-6
Backplane Connectors 1-1410297-6
MULTIGIG RT KEY/ESD .8 225 DEG

MULTIGIG RT KEY/ESD .8 225 DEG

Buy Now
Backplane Connector Accessories - A108702-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
A108702-ND
Backplane Connector Accessories A108702-ND
Connector Guide Module For MultiGig RT Series ESD Contact

Connector Guide Module For MultiGig RT Series ESD Contact

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1410297-6 1-1410297-6 A108702-ND
Product Name Connector Hardware Backplane Connectors Backplane Connector Accessories
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Standard Rectangular Connectors - 003670-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Fixing Screw
View Details