Body Features Product Orientation : Right Angle
Configuration Features Accessory Placement Location : Front Board
Dimensions Product Length : 31.88 MM [1.255 INCH ]
Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
TE Connectivity
Done
Request a Quote
Email Supplier
Datasheet
Description
Body Features Product Orientation : Right Angle
Configuration Features Accessory Placement Location : Front Board
Dimensions Product Length : 31.88 MM [1.255 INCH ]
Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Body Features Product Orientation : Right Angle
Configuration Features Accessory Placement Location : Front Board
Dimensions Product Length : 31.88 MM [1.255 INCH ]
Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware
Usage Conditions Operating Temperature (Max) : 105 DEGC [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]
Body Features
Product Orientation : Right Angle
Configuration Features
Accessory Placement Location : Front Board
Dimensions
Product Length : 31.88 MM [1.255 INCH ]
Product Type Features
Connector Hardware Accessory Type : Guide Socket Module
Hardware Accessory Function : Guide Hardware
Usage Conditions
Operating Temperature (Max) : 105 DEGC [221 DEGF ]
Operating Temperature Range : -30 - 105 DEGC [-22 - 221 DEGF ]