TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1-1410297-3

Description
Body Features Primary Product Material : Zinc Alloy Product Orientation : Right Angle Configuration Features Accessory Placement Location : Backplane Dimensions Product Length : 31.88 MM  [1.25 INCH ] Mechanical Attachment Product Mount Type : Board Mount Packaging Features Packaging Method : Tube Packaging Quantity : 46 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Zinc Alloy Product Orientation : Right Angle Configuration Features Accessory Placement Location : Backplane Dimensions Product Length : 31.88 MM  [1.25 INCH ] Mechanical Attachment Product Mount Type : Board Mount Packaging Features Packaging Method : Tube Packaging Quantity : 46 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1-1410297-3 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1-1410297-3
Connector Hardware, Mounts, Locks & Retainers 1-1410297-3
Body Features Primary Product Material : Zinc Alloy Product Orientation : Right Angle Configuration Features Accessory Placement Location : Backplane Dimensions Product Length : 31.88 MM  [1.25 INCH ] Mechanical Attachment Product Mount Type : Board Mount Packaging Features Packaging Method : Tube Packaging Quantity : 46 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Material : Zinc Alloy
  • Product Orientation : Right Angle

Configuration Features


  • Accessory Placement Location : Backplane

Dimensions


  • Product Length : 31.88 MM  [1.25 INCH ]

Mechanical Attachment


  • Product Mount Type : Board Mount

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 46

Product Type Features


  • Connector Hardware Accessory Type : Guide Socket Module
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Backplane Connectors - 1-1410297-3 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1-1410297-3
Backplane Connectors 1-1410297-3
MULTIGIG RT KEY/ESD .8 90 DEG

MULTIGIG RT KEY/ESD .8 90 DEG

Buy Now
Swedesboro, NJ, United States
Backplane Connectors
1-1410297-3
Backplane Connectors 1-1410297-3
Backplane Connectors

Backplane Connectors

Buy Now
Backplane Connector Accessories - A108700-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
A108700-ND
Backplane Connector Accessories A108700-ND
Connector Guide Module For MultiGig RT Series ESD Contact

Connector Guide Module For MultiGig RT Series ESD Contact

Buy Now Datasheet
Multigig Rt Key/esd .8 90 Deg Amp - Te Connectivity - 35AC6198 - Newark, An Avnet Company
Chicago, IL, United States
Multigig Rt Key/esd .8 90 Deg Amp - Te Connectivity
35AC6198
Multigig Rt Key/esd .8 90 Deg Amp - Te Connectivity 35AC6198
MULTIGIG RT KEY/ESD .8 90 DEG

MULTIGIG RT KEY/ESD .8 90 DEG

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1410297-3 1-1410297-3 A108700-ND 35AC6198
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connectors Backplane Connector Accessories Multigig Rt Key/esd .8 90 Deg Amp - Te Connectivity
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products