TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1-1410297-2

Description
Body Features Primary Product Material : Zinc Alloy Product Orientation : Right Angle Configuration Features Accessory Placement Location : Backplane Dimensions Product Length : 31.88 MM  [1.25 INCH ] Mechanical Attachment Product Mount Type : Board Mount Packaging Features Packaging Method : Bag Packaging Quantity : 46 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Zinc Alloy Product Orientation : Right Angle Configuration Features Accessory Placement Location : Backplane Dimensions Product Length : 31.88 MM  [1.25 INCH ] Mechanical Attachment Product Mount Type : Board Mount Packaging Features Packaging Method : Bag Packaging Quantity : 46 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1-1410297-2 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1-1410297-2
Connector Hardware, Mounts, Locks & Retainers 1-1410297-2
Body Features Primary Product Material : Zinc Alloy Product Orientation : Right Angle Configuration Features Accessory Placement Location : Backplane Dimensions Product Length : 31.88 MM  [1.25 INCH ] Mechanical Attachment Product Mount Type : Board Mount Packaging Features Packaging Method : Bag Packaging Quantity : 46 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Material : Zinc Alloy
  • Product Orientation : Right Angle

Configuration Features


  • Accessory Placement Location : Backplane

Dimensions


  • Product Length : 31.88 MM  [1.25 INCH ]

Mechanical Attachment


  • Product Mount Type : Board Mount

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 46

Product Type Features


  • Connector Hardware Accessory Type : Guide Socket Module
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Backplane Connector Accessories - A144883-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
A144883-ND
Backplane Connector Accessories A144883-ND
Connector Guide Module For MultiGig RT Series ESD Contact

Connector Guide Module For MultiGig RT Series ESD Contact

Buy Now Datasheet
Backplane Connectors - 1-1410297-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1-1410297-2
Backplane Connectors 1-1410297-2
MULTIGIG RT KEY/ESD .8 45 DEG

MULTIGIG RT KEY/ESD .8 45 DEG

Buy Now
Multigig Rt Key/esd .8
Chicago, IL, United States
Multigig Rt Key/esd .8" 45 Deg Te Connectivity
14M9211
Multigig Rt Key/esd .8" 45 Deg Te Connectivity 14M9211
MULTIGIG RT KEY/ESD .8" 45 DEG

MULTIGIG RT KEY/ESD .8" 45 DEG

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1410297-2 A144883-ND 1-1410297-2 14M9211
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connector Accessories Backplane Connectors Multigig Rt Key/esd .8" 45 Deg Te Connectivity
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Standard Rectangular Connectors - 013133-000 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Termination Crimp
Mounting Panel Mount
View Details