TE Connectivity Connector Hardware, Mounts, Locks & Retainers 1-1410297-1

Description
Body Features Primary Product Material : Zinc Alloy Product Orientation : Right Angle Configuration Features Accessory Placement Location : Backplane Dimensions Product Length : 31.88 MM  [1.25 INCH ] Mechanical Attachment Product Mount Type : Board Mount Packaging Features Packaging Method : Tube Packaging Quantity : 46 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Primary Product Material : Zinc Alloy Product Orientation : Right Angle Configuration Features Accessory Placement Location : Backplane Dimensions Product Length : 31.88 MM  [1.25 INCH ] Mechanical Attachment Product Mount Type : Board Mount Packaging Features Packaging Method : Tube Packaging Quantity : 46 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector Hardware, Mounts, Locks & Retainers - 1-1410297-1 - TE Connectivity
Berwyn, PA, United States
Connector Hardware, Mounts, Locks & Retainers
1-1410297-1
Connector Hardware, Mounts, Locks & Retainers 1-1410297-1
Body Features Primary Product Material : Zinc Alloy Product Orientation : Right Angle Configuration Features Accessory Placement Location : Backplane Dimensions Product Length : 31.88 MM  [1.25 INCH ] Mechanical Attachment Product Mount Type : Board Mount Packaging Features Packaging Method : Tube Packaging Quantity : 46 Product Type Features Connector Hardware Accessory Type : Guide Socket Module Hardware Accessory Function : Guide Hardware Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]

Body Features


  • Primary Product Material : Zinc Alloy
  • Product Orientation : Right Angle

Configuration Features


  • Accessory Placement Location : Backplane

Dimensions


  • Product Length : 31.88 MM  [1.25 INCH ]

Mechanical Attachment


  • Product Mount Type : Board Mount

Packaging Features


  • Packaging Method : Tube
  • Packaging Quantity : 46

Product Type Features


  • Connector Hardware Accessory Type : Guide Socket Module
  • Hardware Accessory Function : Guide Hardware

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -30 - 105 DEGC  [-22 - 221 DEGF ]
Buy Now
Backplane Connector Accessories - A108699-ND - DigiKey
Thief River Falls, MN, United States
Backplane Connector Accessories
A108699-ND
Backplane Connector Accessories A108699-ND
Connector Guide Module For MultiGig RT Series ESD Contact

Connector Guide Module For MultiGig RT Series ESD Contact

Buy Now Datasheet
Backplane Connectors - 1-1410297-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Backplane Connectors
1-1410297-1
Backplane Connectors 1-1410297-1
MULTIGIG RT KEY/ESD .8 0 DEG

MULTIGIG RT KEY/ESD .8 0 DEG

Buy Now
Multigig Rt Key/esd .8 0 Deg Te Connectivity - 96X5995 - Newark, An Avnet Company
Chicago, IL, United States
Multigig Rt Key/esd .8 0 Deg Te Connectivity
96X5995
Multigig Rt Key/esd .8 0 Deg Te Connectivity 96X5995
MULTIGIG RT KEY/ESD .8 0 DEG

MULTIGIG RT KEY/ESD .8 0 DEG

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-1410297-1 A108699-ND 1-1410297-1 96X5995
Product Name Connector Hardware, Mounts, Locks & Retainers Backplane Connector Accessories Backplane Connectors Multigig Rt Key/esd .8 0 Deg Te Connectivity
Geometry Right Angle
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 1508-014-1026-20-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 20 to 24 AWG
View Details
Multi Purpose - 1508-028-0113-22-ND - DigiKey
Specs
Contact Size (AWG) 22 to 26 AWG
View Details