TE Connectivity Backplane Connector, Header, 4 Position; Product Range Te Connectivity 1-1410271-1

Description
BACKPLANE CONNECTOR, HEADER, 4 POSITION; Product Range:MULTIGIG RT Series; No. of Contacts:4Contacts; Pitch Spacing:3.6mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:1Rows; Row Pitch:-; Connector Type:BackplaneRoHS Compliant: Yes
Datasheet
Description
BACKPLANE CONNECTOR, HEADER, 4 POSITION; Product Range:MULTIGIG RT Series; No. of Contacts:4Contacts; Pitch Spacing:3.6mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:1Rows; Row Pitch:-; Connector Type:BackplaneRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Backplane Connector, Header, 4 Position; Product Range Te Connectivity - 42K6486 - Newark, An Avnet Company
Chicago, IL, United States
Backplane Connector, Header, 4 Position; Product Range Te Connectivity
42K6486
Backplane Connector, Header, 4 Position; Product Range Te Connectivity 42K6486
BACKPLANE CONNECTOR, HEADER, 4 POSITION; Product Range:MULTIGIG RT Series; No. of Contacts:4Contacts; Pitch Spacing:3.6mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:1Rows; Row Pitch:-; Connector Type:BackplaneRoHS Compliant: Yes

BACKPLANE CONNECTOR, HEADER, 4 POSITION; Product Range:MULTIGIG RT Series; No. of Contacts:4Contacts; Pitch Spacing:3.6mm; Gender:Header; Contact Termination Type:Through Hole; No. of Rows:1Rows; Row Pitch:-; Connector Type:BackplaneRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interconnect Components
Product Number 42K6486
Product Name Backplane Connector, Header, 4 Position; Product Range Te Connectivity
Product Type IC Headers
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Connector, Gold 8000 - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
Military Standards MIL-STD-202E; MIL-STD-202E, MIL-STD-202E, MIL-STD-202E
Current Rating 0.3500 amps
View Details
Array PoP Test: Euclid Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Product Type IC Socket
Socket Type BGA; LGA; Test
View Details
D-Sub Standard Board Mount - D09S33E6GV09LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type IC Socket
Mounting Solder
View Details
PCB Headers & Receptacles - 103169-3 - TE Connectivity
Specs
Mounting Through-Hole; Board Mount
Current Rating 3 amps
Insulation Resistance 5000 Mohms
View Details