Win Source Part Number: 1314917-1-1393815-9
Category: Relays>Signal Relays, Up to 2 Amps
Series: V23062, AXICOM
Termination Style: Plug In
Package: Bulk
Relay Type: General Purpose
Coil Type: Non Latching
Seal Rating: Sealed - Hermetically
Mounting Type: Socketable
Temperature Range - Operating: -40°C ~ 70°C
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 0000.00.0000
Mfr: TE Connectivity Potter & Brumfield Relays
Base Product Number: 1-1393815
RELAY GENERAL PURPOSE
| Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Electromechanical Relays | Solid State Relays |
| Product Number | 1314917-1-1393815-9 | 1-1393815-9 |
| Product Name | Relays - Signal Relays, Up to 2 Amps | Relays - Signal Relays, Up to 2 Amps |
| Mounting | PCBoard; Socketable | Socket or Plug-in Style; Socketable |