RF/COAXIAL, 1.0/2.3 BULKHEAD PLUG, 50 OHM SLDR; Connector Type:1.0 / 2.3 Coaxial; Connector Body Style:Right Angle Bulkhead Plug; Coaxial Termination:Solder; Impedance:50ohm; Coaxial Cable Types:-; Contact Material:Brass RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 09H4839 |
| Product Name | Rf/coaxial, 1.0/2.3 Bulkhead Plug, 50 Ohm Sldr; Connector Type Amp - Te Connectivity |
| Connector Type | 1.0 / 2.3 Connector |