TE Connectivity Connectors, Interconnects - Rectangular Connectors - Board In, Direct Wire to Board 1-1393536-5

Description
Win Source Part Number: 1041660-1-1393536-5 Category: Connectors, Interconnects>Rectan gular Connectors - Board In, Direct Wire to Board Number of Positions: 16 Features: Feed Through, Strain Relief Connector Type: Ribbon Cable, DIP Header Number of Positions Loaded: All Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Contact Finish: Tin Contact Finish Thickness: 196.9µin (5.00µm) Package: Bulk Cable Termination: IDC Standard Package: 5,000 Cable Pitch: 0.050" (1.27mm) Board-Side Pitch: 0.100" (2.54mm) Mounting Type: Through Hole, Press-Fit Alternative Parts (Cross-Reference): 966658-2; 966658-1; 953466-1; 967618-2; 90131-0125; 90131-01221-1393536- 5 .; V 23535-B 1780-C 160; V23535-B1780-C160; V23535B1780C160; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 2266-1-1393536-5,V23 535B1780C160 Base Product Number: 1393536
Request a Quote Datasheet
Description
Win Source Part Number: 1041660-1-1393536-5 Category: Connectors, Interconnects>Rectan gular Connectors - Board In, Direct Wire to Board Number of Positions: 16 Features: Feed Through, Strain Relief Connector Type: Ribbon Cable, DIP Header Number of Positions Loaded: All Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Contact Finish: Tin Contact Finish Thickness: 196.9µin (5.00µm) Package: Bulk Cable Termination: IDC Standard Package: 5,000 Cable Pitch: 0.050" (1.27mm) Board-Side Pitch: 0.100" (2.54mm) Mounting Type: Through Hole, Press-Fit Alternative Parts (Cross-Reference): 966658-2; 966658-1; 953466-1; 967618-2; 90131-0125; 90131-01221-1393536- 5 .; V 23535-B 1780-C 160; V23535-B1780-C160; V23535B1780C160; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 2266-1-1393536-5,V23 535B1780C160 Base Product Number: 1393536
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Board In, Direct Wire to Board - 1041660-1-1393536-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Board In, Direct Wire to Board
1041660-1-1393536-5
Connectors, Interconnects - Rectangular Connectors - Board In, Direct Wire to Board 1041660-1-1393536-5
Win Source Part Number: 1041660-1-1393536-5 Category: Connectors, Interconnects>Rectan gular Connectors - Board In, Direct Wire to Board Number of Positions: 16 Features: Feed Through, Strain Relief Connector Type: Ribbon Cable, DIP Header Number of Positions Loaded: All Number of Rows: 2 Row Spacing: 0.100" (2.54mm) Contact Finish: Tin Contact Finish Thickness: 196.9µin (5.00µm) Package: Bulk Cable Termination: IDC Standard Package: 5,000 Cable Pitch: 0.050" (1.27mm) Board-Side Pitch: 0.100" (2.54mm) Mounting Type: Through Hole, Press-Fit Alternative Parts (Cross-Reference): 966658-2; 966658-1; 953466-1; 967618-2; 90131-0125; 90131-01221-1393536- 5 .; V 23535-B 1780-C 160; V23535-B1780-C160; V23535B1780C160; ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Mfr: TE Connectivity AMP Connectors Other Names: 2266-1-1393536-5,V23 535B1780C160 Base Product Number: 1393536

Win Source Part Number: 1041660-1-1393536-5
Category: Connectors, Interconnects>Rectangular Connectors - Board In, Direct Wire to Board
Number of Positions: 16
Features: Feed Through, Strain Relief
Connector Type: Ribbon Cable, DIP Header
Number of Positions Loaded: All
Number of Rows: 2
Row Spacing: 0.100" (2.54mm)
Contact Finish: Tin
Contact Finish Thickness: 196.9µin (5.00µm)
Package: Bulk
Cable Termination: IDC
Standard Package: 5,000
Cable Pitch: 0.050" (1.27mm)
Board-Side Pitch: 0.100" (2.54mm)
Mounting Type: Through Hole, Press-Fit
Alternative Parts (Cross-Reference): 966658-2; 966658-1; 953466-1; 967618-2; 90131-0125; 90131-01221-1393536-5 .; V 23535-B 1780-C 160; V23535-B1780-C160; V23535B1780C160;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Mfr: TE Connectivity AMP Connectors
Other Names: 2266-1-1393536-5,V23535B1780C160
Base Product Number: 1393536

Buy Now Datasheet
Electronic Connector - 316-1-1393536-5 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Electronic Connector
316-1-1393536-5
Electronic Connector 316-1-1393536-5
Conn Shrouded Header HDR 16 POS 2.54mm Solder ST Thru-Hole Product overview: 1-1393536-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-1393536-5 can be used for catalog matching and distributor lookup.

Conn Shrouded Header HDR 16 POS 2.54mm Solder ST Thru-Hole Product overview: 1-1393536-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Free Hanging & Panel Mount. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 316-1-1393536-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
V23535B1780C160=Bklev413 Verbi Amp - Te Connectivity - 75AC4027 - Newark, An Avnet Company
Chicago, IL, United States
V23535B1780C160=Bklev413 Verbi Amp - Te Connectivity
75AC4027
V23535B1780C160=Bklev413 Verbi Amp - Te Connectivity 75AC4027
V23535B1780C160=BKLE V413 VERBI

V23535B1780C160=BKLEV413 VERBI

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1041660-1-1393536-5 316-1-1393536-5 75AC4027
Product Name Connectors, Interconnects - Rectangular Connectors - Board In, Direct Wire to Board Electronic Connector V23535B1780C160=Bklev413 Verbi Amp - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Wire & Cable Connectors & Housings - 103648-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC), Crimp
Mounting Free-Hanging (In-Line)
View Details
PC Pin, Single Post Connectors - 36-1427-1-ND - DigiKey
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
Connector - 3 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details