TE Connectivity Electromechanical Relays & Contactors 1-1393315-1

Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 220 G  [7.76 OZ ] Configuration Features Coil Special Features : Resistor in Parallel Contact Arrangement : 1 Form X (DM) Contact Features Contact Material : Silver Alloy Dimensions Product Height : 40 MM  [1.574 INCH ] Product Length : 63 MM  [2.48 INCH ] Product Width : 45 MM  [1.772 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 4.1 Coil Resistance (OHM) : 141 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 130 Contact Limiting Breaking Current (AMP) : 300 Contact Limiting Continuous Current (AMP) : 180 Contact Limiting Making Current (AMP) : 300 Contact Switching Load (Min) : 1000mA @ 5VDC Contact Voltage Rating (VDC) : 24 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >3 - ≤10 Contact Current Class (AMP) : >50 - ≤200 Height Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : High Current Relay Termination Features Coil Termination & Connection Type : Wire Connector Main Termination & Connection Type : M6 Male Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Description
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 220 G  [7.76 OZ ] Configuration Features Coil Special Features : Resistor in Parallel Contact Arrangement : 1 Form X (DM) Contact Features Contact Material : Silver Alloy Dimensions Product Height : 40 MM  [1.574 INCH ] Product Length : 63 MM  [2.48 INCH ] Product Width : 45 MM  [1.772 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 4.1 Coil Resistance (OHM) : 141 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 130 Contact Limiting Breaking Current (AMP) : 300 Contact Limiting Continuous Current (AMP) : 180 Contact Limiting Making Current (AMP) : 300 Contact Switching Load (Min) : 1000mA @ 5VDC Contact Voltage Rating (VDC) : 24 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >3 - ≤10 Contact Current Class (AMP) : >50 - ≤200 Height Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : High Current Relay Termination Features Coil Termination & Connection Type : Wire Connector Main Termination & Connection Type : M6 Male Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The High Current Relay 150 is an automotive relay designed for high-current switching up to 300A at 24VDC, with a contact arrangement of 1 form X (1 NO DM) and a 24VDC coil rated at 3.3W and 141Ω. It features AgSnO2 contacts, a limiting continuous current of 130A at 85°C, and operates within an ambient temperature range of -40°C to +125°C. The relay is sealed to IP67 protection, has screw terminals for M6 cable lugs up to 25mm², and a weight of approximately 220g. It meets IEC 61810-1 and withstands load dump pulses up to +200VDC as per ISO 7637-2. Terminal connections are 2-pole screw terminals, and the package size is 63mm × 45mm × 40mm.

Datasheet Summary
Powered by GS/AI

The High Current Relay 150 is an automotive relay designed for high-current switching up to 300A at 24VDC, with a contact arrangement of 1 form X (1 NO DM) and a 24VDC coil rated at 3.3W and 141Ω. It features AgSnO2 contacts, a limiting continuous current of 130A at 85°C, and operates within an ambient temperature range of -40°C to +125°C. The relay is sealed to IP67 protection, has screw terminals for M6 cable lugs up to 25mm², and a weight of approximately 220g. It meets IEC 61810-1 and withstands load dump pulses up to +200VDC as per ISO 7637-2. Terminal connections are 2-pole screw terminals, and the package size is 63mm × 45mm × 40mm.

Suppliers

Company
Product
Description
Supplier Links
Electromechanical Relays & Contactors - 1-1393315-1 - TE Connectivity
Berwyn, PA, United States
Electromechanical Relays & Contactors
1-1393315-1
Electromechanical Relays & Contactors 1-1393315-1
Body Features Enclosure Type : Flux Resistant Automatic Solder Capable & Washable Product Weight : 220 G  [7.76 OZ ] Configuration Features Coil Special Features : Resistor in Parallel Contact Arrangement : 1 Form X (DM) Contact Features Contact Material : Silver Alloy Dimensions Product Height : 40 MM  [1.574 INCH ] Product Length : 63 MM  [2.48 INCH ] Product Width : 45 MM  [1.772 INCH ] Electrical Characteristics Coil Power Rating DC (WATT) : 4.1 Coil Resistance (OHM) : 141 Coil Voltage Rating (VDC) : 24 Contact Current Rating (AMP) : 130 Contact Limiting Breaking Current (AMP) : 300 Contact Limiting Continuous Current (AMP) : 180 Contact Limiting Making Current (AMP) : 300 Contact Switching Load (Min) : 1000mA @ 5VDC Contact Voltage Rating (VDC) : 24 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000 Mechanical Attachment Product Mount Type : Panel Mount Product Mounting Feature Type : Mounting Brackets Operation/Applicatio n Coil Magnetic System : Monostable Current Type : DC Other Coil Power Rating Class (WATT) : >3 - ≤10 Contact Current Class (AMP) : >50 - ≤200 Height Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ] Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ] Width Class (Mechanical) : >33 MM  [>1.299 INCH ] Product Type Features Relay & Contactor Type : High Current Relay Termination Features Coil Termination & Connection Type : Wire Connector Main Termination & Connection Type : M6 Male Usage Conditions Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ] Environmental Category of Protection : RTIII Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]

Body Features


  • Enclosure Type : Flux Resistant Automatic Solder Capable & Washable
  • Product Weight : 220 G  [7.76 OZ ]

Configuration Features


  • Coil Special Features : Resistor in Parallel
  • Contact Arrangement : 1 Form X (DM)

Contact Features


  • Contact Material : Silver Alloy

Dimensions


  • Product Height : 40 MM  [1.574 INCH ]
  • Product Length : 63 MM  [2.48 INCH ]
  • Product Width : 45 MM  [1.772 INCH ]

Electrical Characteristics


  • Coil Power Rating DC (WATT) : 4.1
  • Coil Resistance (OHM) : 141
  • Coil Voltage Rating (VDC) : 24
  • Contact Current Rating (AMP) : 130
  • Contact Limiting Breaking Current (AMP) : 300
  • Contact Limiting Continuous Current (AMP) : 180
  • Contact Limiting Making Current (AMP) : 300
  • Contact Switching Load (Min) : 1000mA @ 5VDC
  • Contact Voltage Rating (VDC) : 24
  • Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 1000
  • Insulation Initial Dielectric Between Open Contacts (VRMS) : 1000

Mechanical Attachment


  • Product Mount Type : Panel Mount
  • Product Mounting Feature Type : Mounting Brackets

Operation/Application


  • Coil Magnetic System : Monostable
  • Current Type : DC

Other


  • Coil Power Rating Class (WATT) : >3 - ≤10
  • Contact Current Class (AMP) : >50 - ≤200
  • Height Class (Mechanical) : >33 - ≤45 MM  [>1.299 - ≤1.772 INCH ]
  • Length Class (Mechanical) : >45 - ≤70 MM  [>1.772 - ≤2.756 INCH ]
  • Width Class (Mechanical) : >33 MM  [>1.299 INCH ]

Product Type Features


  • Relay & Contactor Type : High Current Relay

Termination Features


  • Coil Termination & Connection Type : Wire Connector
  • Main Termination & Connection Type : M6 Male

Usage Conditions


  • Environmental Ambient Temperature (Max) : 125 DEGC  [257 DEGF ]
  • Environmental Category of Protection : RTIII
  • Operating Temperature Range : -40 - 125 DEGC  [-40 - 257 DEGF ]
Buy Now Datasheet
V23132B2002B200=Hcr Rohs Compliant Amp Te Connectivity - 87H7306 - Newark, An Avnet Company
Chicago, IL, United States
V23132B2002B200=Hcr Rohs Compliant Amp Te Connectivity
87H7306
V23132B2002B200=Hcr Rohs Compliant Amp Te Connectivity 87H7306
V23132B2002B200=HCR ROHS COMPLIANT: YES

V23132B2002B200=HCR ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  TE Connectivity Newark, An Avnet Company
Product Category Electromechanical Relays Electromechanical Relays
Product Number 1-1393315-1 87H7306
Product Name Electromechanical Relays & Contactors V23132B2002B200=Hcr Rohs Compliant Amp Te Connectivity
Approvals EU ELV Compliant; RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - 1-1393789-5 - TE Connectivity
Specs
Poles Double Pole (DP)
Number if >4 2 #
Approvals EU ELV Compliant; RoHS
View Details
Relays - 1-1393204-5 - Powell Electronics, Inc.
TE Connectivity
View Details
2 suppliers