TE Connectivity ™ Time Delay Relays - 1-1393136-0 1-1393136-0

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1020291-1-1393136-0 Termination: Circular Contact Material: Cadmium, Silver Length: 61.1 mm Contact Current Rating: 10 A Number of Pins: 8 Categories: Time Delay Relays Alternative Parts (Cross-Reference): 1-1393136-0CB-1014B- 79; CB-1014B79; CB1014B79; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 55 °C Depth: 45.2 mm Lead Free: Contains Lead Mount: Socket RoHS: Non-Compliant Min Operating Temperature: -10 °C Voltage Rating (AC): 277 V Max Voltage Rating (AC): 277 V Max Voltage Rating (DC): 30 V Max Current Rating: 10 A Throw Configuration: DPDT Coil Voltage (AC): 120 V
Request a Quote
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1020291-1-1393136-0 Termination: Circular Contact Material: Cadmium, Silver Length: 61.1 mm Contact Current Rating: 10 A Number of Pins: 8 Categories: Time Delay Relays Alternative Parts (Cross-Reference): 1-1393136-0CB-1014B- 79; CB-1014B79; CB1014B79; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 55 °C Depth: 45.2 mm Lead Free: Contains Lead Mount: Socket RoHS: Non-Compliant Min Operating Temperature: -10 °C Voltage Rating (AC): 277 V Max Voltage Rating (AC): 277 V Max Voltage Rating (DC): 30 V Max Current Rating: 10 A Throw Configuration: DPDT Coil Voltage (AC): 120 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Time Delay Relays - 1-1393136-0 - 1020291-1-1393136-0 - Win Source Electronics
Laguna Hills, CA, United States
Time Delay Relays - 1-1393136-0
1020291-1-1393136-0
Time Delay Relays - 1-1393136-0 1020291-1-1393136-0
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1020291-1-1393136-0 Termination: Circular Contact Material: Cadmium, Silver Length: 61.1 mm Contact Current Rating: 10 A Number of Pins: 8 Categories: Time Delay Relays Alternative Parts (Cross-Reference): 1-1393136-0CB-1014B- 79; CB-1014B79; CB1014B79; Popularity: Low Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 55 °C Depth: 45.2 mm Lead Free: Contains Lead Mount: Socket RoHS: Non-Compliant Min Operating Temperature: -10 °C Voltage Rating (AC): 277 V Max Voltage Rating (AC): 277 V Max Voltage Rating (DC): 30 V Max Current Rating: 10 A Throw Configuration: DPDT Coil Voltage (AC): 120 V

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1020291-1-1393136-0
Termination: Circular
Contact Material: Cadmium, Silver
Length: 61.1 mm
Contact Current Rating: 10 A
Number of Pins: 8
Categories: Time Delay Relays
Alternative Parts (Cross-Reference): 1-1393136-0CB-1014B-79; CB-1014B79; CB1014B79;
Popularity: Low
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 55 °C
Depth: 45.2 mm
Lead Free: Contains Lead
Mount: Socket
RoHS: Non-Compliant
Min Operating Temperature: -10 °C
Voltage Rating (AC): 277 V
Max Voltage Rating (AC): 277 V
Max Voltage Rating (DC): 30 V
Max Current Rating: 10 A
Throw Configuration: DPDT
Coil Voltage (AC): 120 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Electromechanical Relays
Product Number 1020291-1-1393136-0
Product Name Time Delay Relays - 1-1393136-0
Mounting PCBoard; Socket
Unlock Full Specs
to access all available technical data

Similar Products

Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170124310 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
20A-25A Miniature Power Relay - CHF/CHFN Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard
Poles Single Pole (SP)
View Details