Body Features Product Weight : 80 G [2.824 OZ ]
Contact Features Contact Arrangement : 3 Form C (CO) Contact Current Class (AMP) : 5 - 10, 16 Contact Current Rating (Max) (AMP) : 10 Contact Material : AgNi90/10 Contact Number of Poles : 3 Contact Plating Material : Gold Relay Terminal Type : Plug-In
Dimensions Insulation Clearance Between Contact & Coil : 2.8 MM [.11 INCH ] Insulation Clearance Class (MM) : 2.5 - 4 Length Class (Mechanical) (MM) : 35 - 40 Product Height : 57 MM [2.244 INCH ] Product Length : 35.6 MM [1.402 INCH ] Product Width : 35.5 MM [1.398 INCH ] Width Class (Mechanical) (MM) : 30 - 40
Electrical Characteristics Actuating System : DC Coil Magnetic System : Monostable, DC Coil Power Rating Class (MILW) : 1000 - 1500 Coil Power Rating DC (MILW) : 1200 Coil Resistance (OHM) : 40000 Coil Special Features : UL Coil Insulation Class B Coil Voltage Rating (VDC) : 220 Contact Limiting Breaking Current (AMP) : 10 Contact Limiting Continuous Current (AMP) : 10 Contact Limiting Making Current (AMP) : 20 Contact Limiting Short-Time Current (AMP) : 10 Contact Switching Load (Min) : 1mA @ .02V Contact Switching Voltage (Max) (VAC) : 400 Contact Voltage Rating (VAC) : 240 Insulation Creepage Between Contact & Coil : 4 MM [.157 INCH ] Insulation Creepage Class (MM) : 3 - 5.5 Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500 Insulation Initial Dielectric Between Coil & Contact Class (V) : 1500 - 2500 Insulation Initial Dielectric Between Contacts & Coil (V) : 2500 Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500 Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500
Mechanical Attachment Relay Mounting Type : Socket
Packaging Features Packaging Method : Carton
Product Type Features Power Relay Type : Industrial Panel Plug-In
Usage Conditions Environmental Ambient Temperature (Max) : 60 DEGC [140 DEGF ] Environmental Ambient Temperature Class (DEGC) : 50 - 70 Environmental Category of Protection : RTI Operating Temperature Range (DEGC) : -45 - 60
Body Features
- Product Weight : 80 G [2.824 OZ ]
Contact Features
- Contact Arrangement : 3 Form C (CO)
- Contact Current Class (AMP) : 5 - 10, 16
- Contact Current Rating (Max) (AMP) : 10
- Contact Material : AgNi90/10
- Contact Number of Poles : 3
- Contact Plating Material : Gold
- Relay Terminal Type : Plug-In
Dimensions
- Insulation Clearance Between Contact & Coil : 2.8 MM [.11 INCH ]
- Insulation Clearance Class (MM) : 2.5 - 4
- Length Class (Mechanical) (MM) : 35 - 40
- Product Height : 57 MM [2.244 INCH ]
- Product Length : 35.6 MM [1.402 INCH ]
- Product Width : 35.5 MM [1.398 INCH ]
- Width Class (Mechanical) (MM) : 30 - 40
Electrical Characteristics
- Actuating System : DC
- Coil Magnetic System : Monostable, DC
- Coil Power Rating Class (MILW) : 1000 - 1500
- Coil Power Rating DC (MILW) : 1200
- Coil Resistance (OHM) : 40000
- Coil Special Features : UL Coil Insulation Class B
- Coil Voltage Rating (VDC) : 220
- Contact Limiting Breaking Current (AMP) : 10
- Contact Limiting Continuous Current (AMP) : 10
- Contact Limiting Making Current (AMP) : 20
- Contact Limiting Short-Time Current (AMP) : 10
- Contact Switching Load (Min) : 1mA @ .02V
- Contact Switching Voltage (Max) (VAC) : 400
- Contact Voltage Rating (VAC) : 240
- Insulation Creepage Between Contact & Coil : 4 MM [.157 INCH ]
- Insulation Creepage Class (MM) : 3 - 5.5
- Insulation Initial Dielectric Between Adjacent Contacts (VRMS) : 2500
- Insulation Initial Dielectric Between Coil & Contact Class (V) : 1500 - 2500
- Insulation Initial Dielectric Between Contacts & Coil (V) : 2500
- Insulation Initial Dielectric Between Contacts & Coil (VRMS) : 2500
- Insulation Initial Dielectric Between Open Contacts (VRMS) : 1500
Mechanical Attachment
- Relay Mounting Type : Socket
Packaging Features
- Packaging Method : Carton
Product Type Features
- Power Relay Type : Industrial Panel Plug-In
Usage Conditions
- Environmental Ambient Temperature (Max) : 60 DEGC [140 DEGF ]
- Environmental Ambient Temperature Class (DEGC) : 50 - 70
- Environmental Category of Protection : RTI
- Operating Temperature Range (DEGC) : -45 - 60