TE Connectivity No. Of Contacts Amp - Te Connectivity 1-1376385-2.

Description
No. of Contacts:4Contacts; Product Range:Power Key 5.0 Series; Connector Mounting:PCB Mount; Contact Termination Type:Press Fit; Pitch Spacing:5mm; Gender:Header; Contact Gender:Tab; Contact Material:Copper Alloy; No. of Rows:1Rows RoHS Compliant: Yes
Description
No. of Contacts:4Contacts; Product Range:Power Key 5.0 Series; Connector Mounting:PCB Mount; Contact Termination Type:Press Fit; Pitch Spacing:5mm; Gender:Header; Contact Gender:Tab; Contact Material:Copper Alloy; No. of Rows:1Rows RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
No. Of Contacts Amp - Te Connectivity - 30AC2714 - Newark, An Avnet Company
Chicago, IL, United States
No. Of Contacts Amp - Te Connectivity
30AC2714
No. Of Contacts Amp - Te Connectivity 30AC2714
No. of Contacts:4Contacts; Product Range:Power Key 5.0 Series; Connector Mounting:PCB Mount; Contact Termination Type:Press Fit; Pitch Spacing:5mm; Gender:Header; Contact Gender:Tab; Contact Material:Copper Alloy; No. of Rows:1Rows RoHS Compliant: Yes

No. of Contacts:4Contacts; Product Range:Power Key 5.0 Series; Connector Mounting:PCB Mount; Contact Termination Type:Press Fit; Pitch Spacing:5mm; Gender:Header; Contact Gender:Tab; Contact Material:Copper Alloy; No. of Rows:1Rows RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 30AC2714
Product Name No. Of Contacts Amp - Te Connectivity
Termination Press Fit
Unlock Full Specs
to access all available technical data

Similar Products