"Connector Header Through Hole 4 position 0.197"" (5.00mm)"
CONN HEADER VERT 4POS 5MM
5mm B-T-W Conn. 4P HDR ASSEMBL
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1-1376384-2-ND | 1-1376384-2 | 96X5967 |
| Product Name | Headers, Male Pins | Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins | 5Mm B-T-W Conn. 4P Hdr Assembl Amp - Te Connectivity |
| Connector Type | Header Connector; Header | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 300 volts | 300 volts |