TE Connectivity ™ PCB Headers & Receptacles 1-1376382-2

Description
Body Features Connector & Keying Code : B Primary Product Color : Red Configuration Features Number of Columns : 2 Number of Loaded Positions : 2 Number of Positions : 2 Number of Power Positions : 2 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 10 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 1 MICM  [39.37 MICIN ] Contact Shape & Form : Rectangular Contact Size : .5mm, 1.5mm Contact Type : Tab Contact Underplating Material : Nickel Contact Underplating Material Thickness : .8 - 3 MICM  [31.49 - 118.11 MICIN ] Mating Tab Thickness : .5 MM  [.02 INCH ] Mating Tab Width : 1.5 MM  [.059 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 1 MICM  [39.37 MICIN ] Dimensions Connector Height : 14.1 MM  [.555 INCH ] Connector Length : 11.6 MM  [.456 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Nylon 6/6 GF Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Locking Tab PCB Mount Alignment : With PCB Mount Alignment Type : Boss PCB Mount Retention : With PCB Mount Retention Type : Kinked Legs Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .5 MM  [.02 INCH ] Rectangular Termination Post & Tail Width : 1.1 MM  [.043 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : B Primary Product Color : Red Configuration Features Number of Columns : 2 Number of Loaded Positions : 2 Number of Positions : 2 Number of Power Positions : 2 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 10 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 1 MICM  [39.37 MICIN ] Contact Shape & Form : Rectangular Contact Size : .5mm, 1.5mm Contact Type : Tab Contact Underplating Material : Nickel Contact Underplating Material Thickness : .8 - 3 MICM  [31.49 - 118.11 MICIN ] Mating Tab Thickness : .5 MM  [.02 INCH ] Mating Tab Width : 1.5 MM  [.059 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 1 MICM  [39.37 MICIN ] Dimensions Connector Height : 14.1 MM  [.555 INCH ] Connector Length : 11.6 MM  [.456 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Nylon 6/6 GF Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Locking Tab PCB Mount Alignment : With PCB Mount Alignment Type : Boss PCB Mount Retention : With PCB Mount Retention Type : Kinked Legs Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .5 MM  [.02 INCH ] Rectangular Termination Post & Tail Width : 1.1 MM  [.043 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PCB Headers & Receptacles - 1-1376382-2 - TE Connectivity
Berwyn, PA, United States
PCB Headers & Receptacles
1-1376382-2
PCB Headers & Receptacles 1-1376382-2
Body Features Connector & Keying Code : B Primary Product Color : Red Configuration Features Number of Columns : 2 Number of Loaded Positions : 2 Number of Positions : 2 Number of Power Positions : 2 Number of Rows : 1 PCB Mount Orientation : Vertical Contact Features Contact Base Material : Copper Alloy Contact Current Rating (Max) (AMP) : 10 Contact Layout : Inline Contact Mating Area Plating Material : Tin (Sn) Contact Mating Area Plating Material Thickness : 1 MICM  [39.37 MICIN ] Contact Shape & Form : Rectangular Contact Size : .5mm, 1.5mm Contact Type : Tab Contact Underplating Material : Nickel Contact Underplating Material Thickness : .8 - 3 MICM  [31.49 - 118.11 MICIN ] Mating Tab Thickness : .5 MM  [.02 INCH ] Mating Tab Width : 1.5 MM  [.059 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Thickness : 1 MICM  [39.37 MICIN ] Dimensions Connector Height : 14.1 MM  [.555 INCH ] Connector Length : 11.6 MM  [.456 INCH ] PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ] Electrical Characteristics Operating Voltage (VAC) : 300 Housing Features Centerline (Pitch) : 5 MM  [.197 INCH ] Housing Material : Nylon 6/6 GF Industry Standards Compatible With Agency/Standards Products : CSA, UL Compatible With Approved Standards Products : UL E28476 Glow Wire Rating : GWT 750°C (Without Flame) UL Flammability Rating : UL 94V-0 UL Rating : Recognized Mechanical Attachment Connector Mounting Type : Board Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Locking Tab PCB Mount Alignment : With PCB Mount Alignment Type : Boss PCB Mount Retention : With PCB Mount Retention Type : Kinked Legs Operation/Applicatio n Circuit Application : Power Packaging Features Packaging Method : Bag Packaging Quantity : 200 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Connector Shape : Rectangular Connector System : Wire-to-Board Header Type : Fully Shrouded PCB Connector Type : PCB Mount Header Sealable : No Termination Features Rectangular Termination Post & Tail Thickness : .5 MM  [.02 INCH ] Rectangular Termination Post & Tail Width : 1.1 MM  [.043 INCH ] Termination Method to PCB : Through Hole - Solder Termination Post & Tail Length : 3.5 MM  [.138 INCH ] Usage Conditions Operating Temperature (Max) : 105 DEGC  [221 DEGF ] Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]

Body Features


  • Connector & Keying Code : B
  • Primary Product Color : Red

Configuration Features


  • Number of Columns : 2
  • Number of Loaded Positions : 2
  • Number of Positions : 2
  • Number of Power Positions : 2
  • Number of Rows : 1
  • PCB Mount Orientation : Vertical

Contact Features


  • Contact Base Material : Copper Alloy
  • Contact Current Rating (Max) (AMP) : 10
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Tin (Sn)
  • Contact Mating Area Plating Material Thickness : 1 MICM  [39.37 MICIN ]
  • Contact Shape & Form : Rectangular
  • Contact Size : .5mm, 1.5mm
  • Contact Type : Tab
  • Contact Underplating Material : Nickel
  • Contact Underplating Material Thickness : .8 - 3 MICM  [31.49 - 118.11 MICIN ]
  • Mating Tab Thickness : .5 MM  [.02 INCH ]
  • Mating Tab Width : 1.5 MM  [.059 INCH ]
  • PCB Contact Termination Area Plating Material : Tin
  • PCB Contact Termination Area Plating Material Thickness : 1 MICM  [39.37 MICIN ]

Dimensions


  • Connector Height : 14.1 MM  [.555 INCH ]
  • Connector Length : 11.6 MM  [.456 INCH ]
  • PCB Thickness (Recommended) : 1.6 MM  [.063 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 300

Housing Features


  • Centerline (Pitch) : 5 MM  [.197 INCH ]
  • Housing Material : Nylon 6/6 GF

Industry Standards


  • Compatible With Agency/Standards Products : CSA, UL
  • Compatible With Approved Standards Products : UL E28476
  • Glow Wire Rating : GWT 750°C (Without Flame)
  • UL Flammability Rating : UL 94V-0
  • UL Rating : Recognized

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Locking Tab
  • PCB Mount Alignment : With
  • PCB Mount Alignment Type : Boss
  • PCB Mount Retention : With
  • PCB Mount Retention Type : Kinked Legs

Operation/Application


  • Circuit Application : Power

Packaging Features


  • Packaging Method : Bag
  • Packaging Quantity : 200

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Connector Shape : Rectangular
  • Connector System : Wire-to-Board
  • Header Type : Fully Shrouded
  • PCB Connector Type : PCB Mount Header
  • Sealable : No

Termination Features


  • Rectangular Termination Post & Tail Thickness : .5 MM  [.02 INCH ]
  • Rectangular Termination Post & Tail Width : 1.1 MM  [.043 INCH ]
  • Termination Method to PCB : Through Hole - Solder
  • Termination Post & Tail Length : 3.5 MM  [.138 INCH ]

Usage Conditions


  • Operating Temperature (Max) : 105 DEGC  [221 DEGF ]
  • Operating Temperature Range : -40 - 105 DEGC  [-40 - 221 DEGF ]
Buy Now Datasheet
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 1334214-1-1376382-2 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins
1334214-1-1376382-2
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins 1334214-1-1376382-2
Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 1334214-1-1376382-2 Category: Connectors, Interconnects>Rectan gular Connectors>Headers, Male Pins Packaging: Bulk Number of Positions: 2 Features: Board Guide Connector Type: Header Contact Type: Tab Number of Positions Loaded: All Number of Rows: 1 Termination: Kinked Pin, Solder Fastening Type: Locking Ramp Contact Material: Copper Alloy Voltage Rating: 300VAC Mated Stacking Heights: 19.4mm Material Flammability Rating: UL94 V-0 Applications: General Purpose Standard Package: 200 Mounting: Through Hole Insulation Material: Polyamide (PA66), Nylon 6/6, Glass Filled Style: Board to Cable/Wire Pitch - Mating: 0.197" (5.00mm) Contact Finish - Mating: Tin Contact Finish - Post: Tin Insulation Color: Red Shrouding: Shrouded - 4 Wall Contact Length - Post: 0.138" (3.50mm) Insulation Height: 0.555" (14.10mm) Contact Shape: Rectangular Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 77 MSL Level: 1 (Unlimited) Current Rating (Amps): Varies by Wire Gauge REACH Status: Vendor Undefined HTSUS: 8536.69.4040 Other Part Number: 1-1376382-2-ND,-1-13 76382-2-CSI,A138952, -1-1376382-2-SI,2266 -1-1376382-2 Base Product Number: 1376382 RoHS Status: ROHS3 Compliant

Manufacturer: TE Connectivity AMP Connectors
Win Source Part Number: 1334214-1-1376382-2
Category: Connectors, Interconnects>Rectangular Connectors>Headers, Male Pins
Packaging: Bulk
Number of Positions: 2
Features: Board Guide
Connector Type: Header
Contact Type: Tab
Number of Positions Loaded: All
Number of Rows: 1
Termination: Kinked Pin, Solder
Fastening Type: Locking Ramp
Contact Material: Copper Alloy
Voltage Rating: 300VAC
Mated Stacking Heights: 19.4mm
Material Flammability Rating: UL94 V-0
Applications: General Purpose
Standard Package: 200
Mounting: Through Hole
Insulation Material: Polyamide (PA66), Nylon 6/6, Glass Filled
Style: Board to Cable/Wire
Pitch - Mating: 0.197" (5.00mm)
Contact Finish - Mating: Tin
Contact Finish - Post: Tin
Insulation Color: Red
Shrouding: Shrouded - 4 Wall
Contact Length - Post: 0.138" (3.50mm)
Insulation Height: 0.555" (14.10mm)
Contact Shape: Rectangular
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 77
MSL Level: 1 (Unlimited)
Current Rating (Amps): Varies by Wire Gauge
REACH Status: Vendor Undefined
HTSUS: 8536.69.4040
Other Part Number: 1-1376382-2-ND,-1-1376382-2-CSI,A138952,-1-1376382-2-SI,2266-1-1376382-2
Base Product Number: 1376382
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Headers & Wire Housings - 1-1376382-2 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Headers & Wire Housings
1-1376382-2
Headers & Wire Housings 1-1376382-2
5mm B-T-W Conn. 2P HDR ASSEMBL

5mm B-T-W Conn. 2P HDR ASSEMBL

Buy Now
Swedesboro, NJ, United States
Headers & Wire Housings
1-1376382-2
Headers & Wire Housings 1-1376382-2
Headers & Wire Housings

Headers & Wire Housings

Buy Now
Headers, Male Pins - 1-1376382-2 - ODG (Origin Data Global)
Shenzhen, China
Headers, Male Pins
1-1376382-2
Headers, Male Pins 1-1376382-2
CONN HEADER VERT 2POS 5MM

CONN HEADER VERT 2POS 5MM

Supplier's Site Datasheet

Technical Specifications

  TE Connectivity Win Source Electronics Powell Electronics, Inc. ODG (Origin Data Global)
Product Category IC Interconnect Components IC Interconnect Components IC Interconnect Components IC Interconnect Components
Product Number 1-1376382-2 1334214-1-1376382-2 1-1376382-2 1-1376382-2
Product Name PCB Headers & Receptacles Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins Headers & Wire Housings Headers, Male Pins
Mounting Through-Hole; Board Mount Through-Hole; Through Hole Through-Hole; Solder (optional feature); Through Hole
Voltage Rating 300 volts 300 volts 300 volts
Current Rating 10 amps
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Contact Plating Tin Tin
Unlock Full Specs
to access all available technical data

Similar Products

Elastomeric PCB Connectors - ZEBRA® Dummy Elastomeric Connector - Fujipoly® America Corp.
Specs
Product Type Elastomeric Connectors
View Details
DIL Sockets - 1831569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type IC Socket
RoHS Compliant RoHS Compliant
Socket Type 1
View Details
Mini SIM Card PCB Mount Socket - 80440GDH-061T-120L - Rego Electronics Inc.
Specs
Product Type IC Socket
Features Push-Push w/Switch
Number of Contacts 6
View Details
680 Series QFP Devices Dual Pinch -  - Sensata Technologies
Specs
Product Type IC Socket
Insulation Resistance 5000 Mohms
Contact Resistance 50 milliohms
View Details