"40 Position Receptacle Connector 0.031"" (0.80mm) Surface Mount Gold"
RCPT ASSY,40 POS,VERT,0.8MM MI ROHS COMPLIANT: NO
RCPT ASSY,40 POS,VERT,0.8MM MI
CONN RCPT 40POS 0.031 GOLD SMD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | A108988TR-ND | 01H1060 | 1-1375870-8 |
| Product Name | Headers, Receptacles, Female Sockets | Rcpt Assy,40 Pos,vert,0.8Mm Mi Rohs Compliant Amp - Te Connectivity | Connectors, Interconnects - Rectangular Connectors - Headers, Receptacles, Female Sockets |
| Connector Type | Header Connector; Receptacle | Rectangular Connectors, Heavy Duty; Wire to Board Connector | |
| Mounting | Surface Mount | Surface Mount | |
| Voltage Rating | 30 volts | 30 volts |