TE Connectivity Housing, Rcpt, Cst-100 Ii Crimp Contact; Product Range Amp Te Connectivity 1-1375820-0

Description
HOUSING, RCPT, CST-100 II CRIMP CONTACT; Product Range:CST-100 II Series; Gender:Receptacle; No. of Positions:10Ways; Pitch Spacing:2.54mm; For Use With:AMP 1375819 CST-100 II Crimp Contacts; SVHC:No SVHC (15-Jan-2019); Connector RoHS Compliant: Yes
Description
HOUSING, RCPT, CST-100 II CRIMP CONTACT; Product Range:CST-100 II Series; Gender:Receptacle; No. of Positions:10Ways; Pitch Spacing:2.54mm; For Use With:AMP 1375819 CST-100 II Crimp Contacts; SVHC:No SVHC (15-Jan-2019); Connector RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Housing, Rcpt, Cst-100 Ii Crimp Contact; Product Range Amp Te Connectivity - 39Y7990 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Rcpt, Cst-100 Ii Crimp Contact; Product Range Amp Te Connectivity
39Y7990
Housing, Rcpt, Cst-100 Ii Crimp Contact; Product Range Amp Te Connectivity 39Y7990
HOUSING, RCPT, CST-100 II CRIMP CONTACT; Product Range:CST-100 II Series; Gender:Receptacle; No. of Positions:10Ways; Pitch Spacing:2.54mm; For Use With:AMP 1375819 CST-100 II Crimp Contacts; SVHC:No SVHC (15-Jan-2019); Connector RoHS Compliant: Yes

HOUSING, RCPT, CST-100 II CRIMP CONTACT; Product Range:CST-100 II Series; Gender:Receptacle; No. of Positions:10Ways; Pitch Spacing:2.54mm; For Use With:AMP 1375819 CST-100 II Crimp Contacts; SVHC:No SVHC (15-Jan-2019); Connector RoHS Compliant: Yes

Supplier's Site
Wire-Board Connector Housing, Receptacle, 10 Position, 2.54Mm; Product Range Amp Te Connectivity - 86C3181 - Newark, An Avnet Company
Chicago, IL, United States
Wire-Board Connector Housing, Receptacle, 10 Position, 2.54Mm; Product Range Amp Te Connectivity
86C3181
Wire-Board Connector Housing, Receptacle, 10 Position, 2.54Mm; Product Range Amp Te Connectivity 86C3181
WIRE-BOARD CONNECTOR HOUSING, RECEPTACLE, 10 POSITION, 2.54MM; Product Range:CST-100 II Series; Gender:Receptacle; No. of Positions:10Position s; Pitch Spacing:2.54mm; For Use With:AMP 1375819 CST-100 II Crimp Contacts; No. of Rows:1 RoHS Compliant: Yes

WIRE-BOARD CONNECTOR HOUSING, RECEPTACLE, 10 POSITION, 2.54MM; Product Range:CST-100 II Series; Gender:Receptacle; No. of Positions:10Positions; Pitch Spacing:2.54mm; For Use With:AMP 1375819 CST-100 II Crimp Contacts; No. of Rows:1 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 39Y7990
Product Name Housing, Rcpt, Cst-100 Ii Crimp Contact; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 30 mm (1.18 inch)
Bearing Bore / Ring O.D. 0.9843 inch (25 mm)
View Details