TE Connectivity Housing, Rcpt, Jpt Contact; Product Range Amp Te Connectivity 1-1355668-2

Description
HOUSING, RCPT, JPT CONTACT; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:6.1mm; For Use With:AMP Junior Power Timer Series Contacts; SVHC:No SVHC (07-Jul-2017); Connector Body RoHS Compliant: Yes
Description
HOUSING, RCPT, JPT CONTACT; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:6.1mm; For Use With:AMP Junior Power Timer Series Contacts; SVHC:No SVHC (07-Jul-2017); Connector Body RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Housing, Rcpt, Jpt Contact; Product Range Amp Te Connectivity - 75Y3976 - Newark, An Avnet Company
Chicago, IL, United States
Housing, Rcpt, Jpt Contact; Product Range Amp Te Connectivity
75Y3976
Housing, Rcpt, Jpt Contact; Product Range Amp Te Connectivity 75Y3976
HOUSING, RCPT, JPT CONTACT; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:6.1mm; For Use With:AMP Junior Power Timer Series Contacts; SVHC:No SVHC (07-Jul-2017); Connector Body RoHS Compliant: Yes

HOUSING, RCPT, JPT CONTACT; Product Range:Junior Power Timer Series; Gender:Receptacle; No. of Positions:2Ways; Pitch Spacing:6.1mm; For Use With:AMP Junior Power Timer Series Contacts; SVHC:No SVHC (07-Jul-2017); Connector Body RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 75Y3976
Product Name Housing, Rcpt, Jpt Contact; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 50.8 mm (2 inch)
Bearing Bore / Ring O.D. 1.69 inch (42.85 mm)
View Details
Bearing housings - Split plummer block housings – SNLN 30 series - SNLN 3024 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 180 mm (7.09 inch)
View Details