TE Connectivity Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1-1355470-5

Description
Win Source Part Number: 1363643-1-1355470-5 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -40°C ~ 120°C Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Micro Quadlok Package: Bag Product Status: Active Features: Terminal Position Lock (TPA) Base Product Number: 1355470 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Crimp Color: Black Connector Type: Plug Contact Type: Tab Number of Positions: 2 Number of Rows: 1 Fastening Type: Latch Lock Pitch: 0.100" (2.54mm)
Request a Quote Datasheet
Description
Win Source Part Number: 1363643-1-1355470-5 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -40°C ~ 120°C Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Micro Quadlok Package: Bag Product Status: Active Features: Terminal Position Lock (TPA) Base Product Number: 1355470 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Crimp Color: Black Connector Type: Plug Contact Type: Tab Number of Positions: 2 Number of Rows: 1 Fastening Type: Latch Lock Pitch: 0.100" (2.54mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1363643-1-1355470-5 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1363643-1-1355470-5
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1363643-1-1355470-5
Win Source Part Number: 1363643-1-1355470-5 Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Temperature Range - Operating: -40°C ~ 120°C Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) Mfr: TE Connectivity AMP Connectors Series: Micro Quadlok Package: Bag Product Status: Active Features: Terminal Position Lock (TPA) Base Product Number: 1355470 Mounting Type: Free Hanging (In-Line) HTSUS: 8538.90.6000 REACH Status: Vendor Undefined ECCN: EAR99 Contact Termination: Crimp Color: Black Connector Type: Plug Contact Type: Tab Number of Positions: 2 Number of Rows: 1 Fastening Type: Latch Lock Pitch: 0.100" (2.54mm)

Win Source Part Number: 1363643-1-1355470-5
Category: Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
Temperature Range - Operating: -40°C ~ 120°C
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
Mfr: TE Connectivity AMP Connectors
Series: Micro Quadlok
Package: Bag
Product Status: Active
Features: Terminal Position Lock (TPA)
Base Product Number: 1355470
Mounting Type: Free Hanging (In-Line)
HTSUS: 8538.90.6000
REACH Status: Vendor Undefined
ECCN: EAR99
Contact Termination: Crimp
Color: Black
Connector Type: Plug
Contact Type: Tab
Number of Positions: 2
Number of Rows: 1
Fastening Type: Latch Lock
Pitch: 0.100" (2.54mm)

Buy Now Datasheet
Singapore, Singapore
Automotive Electronic Connector
340-1-1355470-5
Automotive Electronic Connector 340-1-1355470-5
Conn Housing PL 2 POS 2.54mm Crimp ST Cable Mount Black Bag/Box Automotive Product overview: 1-1355470-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-1355470-5 can be used for catalog matching and distributor lookup.

Conn Housing PL 2 POS 2.54mm Crimp ST Cable Mount Black Bag/Box Automotive Product overview: 1-1355470-5 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Automotive, Electronic Connector, Rectangular Connector Accessories. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 340-1-1355470-5 can be used for catalog matching and distributor lookup.

Supplier's Site
Rectangular Connector Housings - 17-1-1355470-5-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Connector Housings
17-1-1355470-5-ND
Rectangular Connector Housings 17-1-1355470-5-ND
PIN HOUSING,2POS,MQS,BLA CK

PIN HOUSING,2POS,MQS,BLACK

Buy Now Datasheet
Automotive Housing, Plug, 2Pos Rohs Compliant Te Connectivity - 69AH9596 - Newark, An Avnet Company
Chicago, IL, United States
Automotive Housing, Plug, 2Pos Rohs Compliant Te Connectivity
69AH9596
Automotive Housing, Plug, 2Pos Rohs Compliant Te Connectivity 69AH9596
AUTOMOTIVE HOUSING, PLUG, 2POS ROHS COMPLIANT: YES

AUTOMOTIVE HOUSING, PLUG, 2POS ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1363643-1-1355470-5 340-1-1355470-5 17-1-1355470-5-ND 69AH9596
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Automotive Electronic Connector Rectangular Connector Housings Automotive Housing, Plug, 2Pos Rohs Compliant Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty Automotive Connector Rectangular Connectors, Heavy Duty Automotive Connector
Unlock Full Specs
to access all available technical data