TE Connectivity Receptacle Housing, 2Pos, Gf Pa, Black; Product Range Amp Te Connectivity 1-1355200-1

Description
RECEPTACLE HOUSING, 2POS, GF PA, BLACK; Product Range:MCP 2.8 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:6mm; For Use With:AMP MCP 2.8 Series Socket Crimp Power Contacts RoHS Compliant: Yes
Description
RECEPTACLE HOUSING, 2POS, GF PA, BLACK; Product Range:MCP 2.8 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:6mm; For Use With:AMP MCP 2.8 Series Socket Crimp Power Contacts RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Receptacle Housing, 2Pos, Gf Pa, Black; Product Range Amp Te Connectivity - 75Y3974 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle Housing, 2Pos, Gf Pa, Black; Product Range Amp Te Connectivity
75Y3974
Receptacle Housing, 2Pos, Gf Pa, Black; Product Range Amp Te Connectivity 75Y3974
RECEPTACLE HOUSING, 2POS, GF PA, BLACK; Product Range:MCP 2.8 Series; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:6mm; For Use With:AMP MCP 2.8 Series Socket Crimp Power Contacts RoHS Compliant: Yes

RECEPTACLE HOUSING, 2POS, GF PA, BLACK; Product Range:MCP 2.8 Series; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:6mm; For Use With:AMP MCP 2.8 Series Socket Crimp Power Contacts RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 75Y3974
Product Name Receptacle Housing, 2Pos, Gf Pa, Black; Product Range Amp Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details