TE Connectivity Between Series Adapters 1-1337567-0

Description
Body Features Body Plating Material : Nickel Body Style : Straight Hermetically Sealed : No Material : Brass Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : PTFE Gasket Material : Silicone Rubber Military Style Number : UG-201/U Packaging Features Packaging Quantity : 25 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Grade : Professional Sealable : No Side A Gender : Plug Side A Interface : N Side B Gender : Jack Side B Interface : BNC
Request a Quote Datasheet
Description
Body Features Body Plating Material : Nickel Body Style : Straight Hermetically Sealed : No Material : Brass Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : PTFE Gasket Material : Silicone Rubber Military Style Number : UG-201/U Packaging Features Packaging Quantity : 25 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Grade : Professional Sealable : No Side A Gender : Plug Side A Interface : N Side B Gender : Jack Side B Interface : BNC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Between Series Adapters - 1-1337567-0 - TE Connectivity
Berwyn, PA, United States
Between Series Adapters
1-1337567-0
Between Series Adapters 1-1337567-0
Body Features Body Plating Material : Nickel Body Style : Straight Hermetically Sealed : No Material : Brass Configuration Features Number of Positions : 1 Contact Features RF Connector Center Contact Plating Material : Gold Electrical Characteristics Impedance (OHM) : 50 Mechanical Attachment Connector Mounting Type : Bulkhead Operation/Applicatio n Circuit Application : Power & Signal Other Dielectric Material : PTFE Gasket Material : Silicone Rubber Military Style Number : UG-201/U Packaging Features Packaging Quantity : 25 Product Type Features Connector & Contact Terminates To : Wire & Cable Connector System : Wire-to-Wire Grade : Professional Sealable : No Side A Gender : Plug Side A Interface : N Side B Gender : Jack Side B Interface : BNC

Body Features


  • Body Plating Material : Nickel
  • Body Style : Straight
  • Hermetically Sealed : No
  • Material : Brass

Configuration Features


  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Plating Material : Gold

Electrical Characteristics


  • Impedance (OHM) : 50

Mechanical Attachment


  • Connector Mounting Type : Bulkhead

Operation/Application


  • Circuit Application : Power & Signal

Other


  • Dielectric Material : PTFE
  • Gasket Material : Silicone Rubber
  • Military Style Number : UG-201/U

Packaging Features


  • Packaging Quantity : 25

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector System : Wire-to-Wire
  • Grade : Professional
  • Sealable : No
  • Side A Gender : Plug
  • Side A Interface : N
  • Side B Gender : Jack
  • Side B Interface : BNC
Buy Now
Swedesboro, NJ, United States
BNC Connector
1-1337567-0
BNC Connector 1-1337567-0
BNC

BNC

Buy Now
Isa Str Adp Bncj-Np Nickel Pltd Greenpar - Te Connectivity - 96X5917 - Newark, An Avnet Company
Chicago, IL, United States
Isa Str Adp Bncj-Np Nickel Pltd Greenpar - Te Connectivity
96X5917
Isa Str Adp Bncj-Np Nickel Pltd Greenpar - Te Connectivity 96X5917
ISA Str Adp BNCJ-NP Nickel Pltd

ISA Str Adp BNCJ-NP Nickel Pltd

Supplier's Site Datasheet
RF Adapters - Between Series - 1-1337567-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Adapters - Between Series
1-1337567-0
RF Adapters - Between Series 1-1337567-0
RF Adapters - Between Series ISA Str Adp BNCJ-NP Nickel Plt

RF Adapters - Between Series ISA Str Adp BNCJ-NP Nickel Plt

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1-1337567-0 1-1337567-0 96X5917 1-1337567-0
Product Name Between Series Adapters BNC Connector Isa Str Adp Bncj-Np Nickel Pltd Greenpar - Te Connectivity RF Adapters - Between Series
Connector Type Wire to Wire Connector BNC; Type N
Unlock Full Specs
to access all available technical data