TE Connectivity RF Connectors 1-1337549-0

Description
Body Features Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hex RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Dimensions Panel Cutout : 12 x 12.9mm D-Shape Panel Thickness (Recommended) : 2 - 5 MM  [.078 - .197 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Rear Mount Panel Mount Feature Type : Hex Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 2 Other Dielectric Material : PTFE Flange & Thread Material : Brass Gasket Material : Silicone Rubber Grade : Professional Lockwasher Material : Mild Steel Lockwasher Plating Material : Nickel Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : RG 179B, Raychem EPD 46504R, Raychem CLFH-179, RG 187A, URM 111, Raychem 7530A1314, Raychem 7530H1444 Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hex RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Dimensions Panel Cutout : 12 x 12.9mm D-Shape Panel Thickness (Recommended) : 2 - 5 MM  [.078 - .197 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Rear Mount Panel Mount Feature Type : Hex Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 2 Other Dielectric Material : PTFE Flange & Thread Material : Brass Gasket Material : Silicone Rubber Grade : Professional Lockwasher Material : Mild Steel Lockwasher Plating Material : Nickel Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : RG 179B, Raychem EPD 46504R, Raychem CLFH-179, RG 187A, URM 111, Raychem 7530A1314, Raychem 7530H1444 Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1-1337549-0 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1-1337549-0
RF Connectors 1-1337549-0
Body Features Body Material : Brass Body Plating Material : Nickel Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features Crimp Type : Hex RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold Dimensions Panel Cutout : 12 x 12.9mm D-Shape Panel Thickness (Recommended) : 2 - 5 MM  [.078 - .197 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : Without Panel Attachment Style : Rear Mount Panel Mount Feature Type : Hex Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Mechanical Operation/Applicatio n Operating Frequency (GHZ) : 2 Other Dielectric Material : PTFE Flange & Thread Material : Brass Gasket Material : Silicone Rubber Grade : Professional Lockwasher Material : Mild Steel Lockwasher Plating Material : Nickel Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Compatible With RF Cable Type : RG 179B, Raychem EPD 46504R, Raychem CLFH-179, RG 187A, URM 111, Raychem 7530A1314, Raychem 7530H1444 Connector & Contact Terminates To : Wire & Cable Connector Seal Type : Gasket Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : BNC Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Material : Brass
  • Body Plating Material : Nickel
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • Crimp Type : Hex
  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Gold

Dimensions


  • Panel Cutout : 12 x 12.9mm D-Shape
  • Panel Thickness (Recommended) : 2 - 5 MM  [.078 - .197 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 75

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : Without
  • Panel Attachment Style : Rear Mount
  • Panel Mount Feature Type : Hex Nut
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Mechanical

Operation/Application


  • Operating Frequency (GHZ) : 2

Other


  • Dielectric Material : PTFE
  • Flange & Thread Material : Brass
  • Gasket Material : Silicone Rubber
  • Grade : Professional
  • Lockwasher Material : Mild Steel
  • Lockwasher Plating Material : Nickel

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Compatible With RF Cable Type : RG 179B, Raychem EPD 46504R, Raychem CLFH-179, RG 187A, URM 111, Raychem 7530A1314, Raychem 7530H1444
  • Connector & Contact Terminates To : Wire & Cable
  • Connector Seal Type : Gasket
  • Connector System : Cable-to-Panel
  • RF Connector Style : Jack
  • RF Interface : BNC
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Swedesboro, NJ, United States
BNC Connector
1-1337549-0
BNC Connector 1-1337549-0
BNC

BNC

Buy Now
Bnc Rm Bhj Hex 75Ohm Nickel Pltd Rg179B/ Greenpar - Te Connectivity - 08P3180 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Rm Bhj Hex 75Ohm Nickel Pltd Rg179B/ Greenpar - Te Connectivity
08P3180
Bnc Rm Bhj Hex 75Ohm Nickel Pltd Rg179B/ Greenpar - Te Connectivity 08P3180
BNC RM BHJ HEX 75OHM NICKEL PLTD RG179B/

BNC RM BHJ HEX 75OHM NICKEL PLTD RG179B/

Supplier's Site
Bnc Rm Bhj Hex 75Ohm Nickel Pltd Rg179B/ Amp - Te Connectivity - 46AJ0207 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Rm Bhj Hex 75Ohm Nickel Pltd Rg179B/ Amp - Te Connectivity
46AJ0207
Bnc Rm Bhj Hex 75Ohm Nickel Pltd Rg179B/ Amp - Te Connectivity 46AJ0207
BNC RM BHJ Hex 75Ohm Nickel Pltd RG179B/

BNC RM BHJ Hex 75Ohm Nickel Pltd RG179B/

Supplier's Site
RF Connectors / Coaxial Connectors - 1-1337549-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-1337549-0
RF Connectors / Coaxial Connectors 1-1337549-0
RF Connectors / Coaxial Connectors BNC RM BHJ Hex 75 Ohm Nickel Pl

RF Connectors / Coaxial Connectors BNC RM BHJ Hex 75 Ohm Nickel Pl

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1-1337549-0 1-1337549-0 08P3180 1-1337549-0
Product Name RF Connectors BNC Connector Bnc Rm Bhj Hex 75Ohm Nickel Pltd Rg179B/ Greenpar - Te Connectivity RF Connectors / Coaxial Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data