Body Features Body Material : Brass Body Plating Material : Nickel
Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Gold (Au)
Electrical Characteristics Impedance (OHM) : 50
Housing Features Body Orientation : Straight
Operation/Applicatio
n Circuit Application : Signal
Other Grade : Professional
Packaging Features Packaging Method : Tray Packaging Quantity : 50
Usage Conditions Insulation Option : Uninsulated Operating Temperature Range : -65 - 165 DEGC [-85 - 329 DEGF ]
Body Features
- Body Material : Brass
- Body Plating Material : Nickel
Contact Features
- RF Connector Center Contact Material : Brass
- RF Connector Center Contact Plating Material : Gold (Au)
Electrical Characteristics
Housing Features
- Body Orientation : Straight
Operation/Application
- Circuit Application : Signal
Other
Packaging Features
- Packaging Method : Tray
- Packaging Quantity : 50
Usage Conditions
- Insulation Option : Uninsulated
- Operating Temperature Range : -65 - 165 DEGC [-85 - 329 DEGF ]