TE Connectivity RF Connectors 1-1337493-0

Description
Body Features Body Insulation : With Body Material : Brass Body Plating Material : Silver Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver Dimensions Flange Diameter : 12.5 MM  [.492 INCH ] Panel Cutout : 8.9 x 9.7mm D-Shape Panel Thickness (Recommended) : 1.5 - 2.9 MM  [.059 - .114 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With Mating Retention Type : Push On Panel Attachment Style : Front Mount Panel Mount Feature Type : Hex Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency (GHZ) : 2 Other Comment : Without Solder Tag Dielectric Material : PTFE Flange & Thread Material : Brass Grade : Professional Lockwasher Material : Brass Lockwasher Plating Material : Silver Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Solder Terminal Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet
Description
Body Features Body Insulation : With Body Material : Brass Body Plating Material : Silver Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver Dimensions Flange Diameter : 12.5 MM  [.492 INCH ] Panel Cutout : 8.9 x 9.7mm D-Shape Panel Thickness (Recommended) : 1.5 - 2.9 MM  [.059 - .114 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With Mating Retention Type : Push On Panel Attachment Style : Front Mount Panel Mount Feature Type : Hex Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency (GHZ) : 2 Other Comment : Without Solder Tag Dielectric Material : PTFE Flange & Thread Material : Brass Grade : Professional Lockwasher Material : Brass Lockwasher Plating Material : Silver Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Solder Terminal Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Connectors - 1-1337493-0 - TE Connectivity
Berwyn, PA, United States
RF Connectors
1-1337493-0
RF Connectors 1-1337493-0
Body Features Body Insulation : With Body Material : Brass Body Plating Material : Silver Cable Connector Orientation : Straight Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 Contact Features RF Connector Center Contact Material : Brass RF Connector Center Contact Plating Material : Silver Dimensions Flange Diameter : 12.5 MM  [.492 INCH ] Panel Cutout : 8.9 x 9.7mm D-Shape Panel Thickness (Recommended) : 1.5 - 2.9 MM  [.059 - .114 INCH ] RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ] Electrical Characteristics Impedance (OHM) : 75 Mechanical Attachment Connector Mounting Type : Panel Mount Detent : With Mating Retention Type : Push On Panel Attachment Style : Front Mount Panel Mount Feature Type : Hex Nut RF Connector Coupling Mechanism : Bayonet RF Contact Captivation Method : Solder Operation/Applicatio n Operating Frequency (GHZ) : 2 Other Comment : Without Solder Tag Dielectric Material : PTFE Flange & Thread Material : Brass Grade : Professional Lockwasher Material : Brass Lockwasher Plating Material : Silver Packaging Features Packaging Method : Box Packaging Quantity : 50 Product Type Features Connector System : Cable-to-Panel RF Connector Style : Jack RF Interface : BNC Sealable : No Termination Features Termination Method to Wire & Cable : Solder Terminal Usage Conditions Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]

Body Features


  • Body Insulation : With
  • Body Material : Brass
  • Body Plating Material : Silver
  • Cable Connector Orientation : Straight

Configuration Features


  • Number of Coaxial Contacts : 1
  • Number of Positions : 1

Contact Features


  • RF Connector Center Contact Material : Brass
  • RF Connector Center Contact Plating Material : Silver

Dimensions


  • Flange Diameter : 12.5 MM  [.492 INCH ]
  • Panel Cutout : 8.9 x 9.7mm D-Shape
  • Panel Thickness (Recommended) : 1.5 - 2.9 MM  [.059 - .114 INCH ]
  • RF Connector Mated Outer Diameter (Approximate) : 14.53 MM  [.572 INCH ]

Electrical Characteristics


  • Impedance (OHM) : 75

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Detent : With
  • Mating Retention Type : Push On
  • Panel Attachment Style : Front Mount
  • Panel Mount Feature Type : Hex Nut
  • RF Connector Coupling Mechanism : Bayonet
  • RF Contact Captivation Method : Solder

Operation/Application


  • Operating Frequency (GHZ) : 2

Other


  • Comment : Without Solder Tag
  • Dielectric Material : PTFE
  • Flange & Thread Material : Brass
  • Grade : Professional
  • Lockwasher Material : Brass
  • Lockwasher Plating Material : Silver

Packaging Features


  • Packaging Method : Box
  • Packaging Quantity : 50

Product Type Features


  • Connector System : Cable-to-Panel
  • RF Connector Style : Jack
  • RF Interface : BNC
  • Sealable : No

Termination Features


  • Termination Method to Wire & Cable : Solder Terminal

Usage Conditions


  • Operating Temperature Range : -65 - 165 DEGC  [-85 - 329 DEGF ]
Buy Now
Bnc Bhskt 75Ohm Silver Pltd Greenpar - Te Connectivity - 96X5901 - Newark, An Avnet Company
Chicago, IL, United States
Bnc Bhskt 75Ohm Silver Pltd Greenpar - Te Connectivity
96X5901
Bnc Bhskt 75Ohm Silver Pltd Greenpar - Te Connectivity 96X5901
BNC BHSkt 75Ohm Silver Pltd

BNC BHSkt 75Ohm Silver Pltd

Supplier's Site
RF Connectors / Coaxial Connectors - 1-1337493-0 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Connectors / Coaxial Connectors
1-1337493-0
RF Connectors / Coaxial Connectors 1-1337493-0
RF Connectors / Coaxial Connectors BNC BHSKT 75OHM SILVER PLTD

RF Connectors / Coaxial Connectors BNC BHSKT 75OHM SILVER PLTD

Buy Now Datasheet

Technical Specifications

  TE Connectivity Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category RF and Microwave Connectors Electrical Connectors RF and Microwave Connectors
Product Number 1-1337493-0 96X5901 1-1337493-0
Product Name RF Connectors Bnc Bhskt 75Ohm Silver Pltd Greenpar - Te Connectivity RF Connectors / Coaxial Connectors
Gender Female / Jack
Unlock Full Specs
to access all available technical data